location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-91608S patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6, Class E Patch Panel, shielded, black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-91608S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032241577 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2024 15:55:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-91608S patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transmission properties: Category 6
  • - Area of application: Up to 250 MHz, 1GBase-T
  • - Norms: ISO/IEC 11801 3rd Ed., EN 50173-1, EIA/TIA 568-C
  • - General properties:
  • - Suitable for 254 mm (10") cabinet mounting
  • - RJ45 female, 8P8C
  • - Cable installation via LSA strips, color coded according to EIA/TIA 568 A & B
  • - Cable fixing with smart cable ties
  • - Integrated dust cover
  • - Central ground connection
  • - 360° shield coverage
  • - Mechanical properties:
  • - Housing material: 1.5 mm galvanic cold rolled steel, acc. to EN1.4301, UNS S30400, AISI 304 and LMSAD110
  • - RJ45 female material: ABS UL 94V-0
  • - RJ45 female contact: Tinned phosphor bronze, 0.5 μ gold-plated contact
  • - RJ45 shielding: Tinned bronze
  • - LSA termination clamp: Krone LSA+, UL 94V-2, zinc plated phosphor bronze
  • - Ground wire: Not included
  • - Conductor plate: FR4, UL 94V-0
  • - Physical properties:
  • - Insertion force: 30N max. (IEC 60603-7-5)
  • - Retention strength: 7.7 kg between jack and plug
  • - Operation temperature: -20° C to +70 °C (ISO/IEC 11801, EN 50173-1, ANSI/TIA/EIA 568 C)
  • - Mating cycles female: > 750 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - Clamp: > 200 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - IDC wire size: 22 – 26 AWG solid and stranded conductor
  • - Insulation resistance: > 500 MOhm
  • - Contact resistance: < 20 MilliOhm
  • - Dielectric strength: 1000 VDC (Contact/Contact), 1500 VDC (Contact/Ground)
  • - Color: Black (RAL 9005)
Long product name Digitus DN-91608S patch panel 1U :
The short editorial description of Digitus DN-91608S patch panel 1U

CAT 6, Class E patch panel, shielded, 8-port RJ45 8P8C, LSA, 1U, 254 mm(10") Rack Mount, black
More>>>
Short summary description Digitus DN-91608S patch panel 1U:
This short summary of the Digitus DN-91608S patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-91608S, RJ-45, Black, Rack mounting, 1U, UL, 7.09" (180 mm)

Long summary description Digitus DN-91608S patch panel 1U:
This is an auto-generated long summary of Digitus DN-91608S patch panel 1U based on the first three specs of the first five spec groups.

Digitus DN-91608S. Connector(s): RJ-45. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Package width: 7.09" (180 mm), Package depth: 11" (280 mm), Package weight: 3.31 lbs (1.5 kg). Country of origin: China

Brand Image Article code product Stock Price from
Digitus

Digitus DN-91616S patch panel 1U
(show image)
DN-91616S CAT 6, Class E Patch Panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus DN-91608SD patch panel
(show image)
DN-91608SD Desktop CAT 6, Class E Patch Panel, shielded 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 19" CAT 3 ISDN patch panel 1U
(show image)
DN-91350 19" CAT 3 ISDN patch panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 19" CAT 3 ISDN patch panel 1U
(show image)
DN-91325 19" CAT 3 ISDN patch panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 10" CAT 5e patch panel 1U
(show image)
DN-91508S DIGITUS CAT 5e, Class D Patch Panel, shielded, black 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus DN-91508U patch panel 1U
(show image)
DN-91508U CAT 5e, Class D Patch Panel, unshielded 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus DN-91512S patch panel 1U
(show image)
DN-91512S CAT 5e, Class D Patch Panel, shielded, black 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 10" CAT 5e patch panel 1U
(show image)
DN-91512U DIGITUS CAT 5e, Class D Patch Panel, unshielded 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus DN-91516S patch panel 1U
(show image)
DN-91516S CAT 5e, Class D Patch Panel 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 19" CAT 5e patch panel 1U
(show image)
DN-91516U 19" CAT 5e patch panel 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)