location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3G Mobile Wi-Fi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5350 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364070144
Category:
Devices which work on cellular (mobile) networks.
Cellular Network Devices Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Cellular wireless network equipment
  • - Wi-Fi
  • - Black
Long product name TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment :
The short editorial description of TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment

3G Mobile Wi-Fi, with Internal 3G Modem, SIM card slot, OLED screen display, 2000mAh Internal Battery, micro SD card slot, HSPA+ 3G, 150Mbps Wi-Fi
More>>>
TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment:
The official marketing text of TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment as supplied by the manufacturer

TP-LINK’s M5350 is at the forefront of wireless 3G sharing. Equipped with a built-in 3G modem, you can instantly established your own Wi-Fi hotspot simply by inserting a 3G SIM card at the back of the device. With up to 21.6Mbps download and 5.76Mbps upload speeds, the M5350 is able to provide 3G wireless sharing to up to 10 users simultaneously. Its pocket-sized design and powerful 2000mAh internal battery make it an ideal travel companion, allowing users to work or play for hours on end. Besides, with its innovative OLED display, users can have a much more intuitive view of the device’s working status, such as signal strength, network type (2G/3G), Wi-Fi status, message, Internet and battery meter.
Easy 3G sharing

TP-LINK’s M5350 is at the forefront of wireless 3G sharing, combining the mobility of 3G broadband connections with the flexibility of 802.11n Wi-Fi - No other bulky devices required, simply insert a 3G SIM card to create a 3G Wi-Fi hotspot to share on the move, wherever 3G coverage is available.
Supports HSPA+ High Speed Mobile Wi-Fi

Supporting HSPA+ 3G broadband connections with up to 21.6Mbps download and 5.76Mbps upload speeds, the M5350 is able to deploy a 3G wireless connection to be shared with up to 10 users simultaneously, providing a fluid and enjoyable Internet surfing experience.
2000mAh Internal Battery – The power to go the distance

With its powerful 2000mAh battery, the M5350 is able to operate for 6-7 hours at full capacity and be flexibly recharged via a micro USB cable to a laptop, portable charger or included adapter for endless hours of 3G sharing.
Micro SD Card Storage

The M5350 is equipped with a micro SD card slot that supports SD Cards with capacity up to 32GB, allowing users to insert an SD card and plug the device into a PC to use it as an external USB memory stick.
OLED Display Provides at-a-glance Information

With a compact case and innovative cobblestone design, featuring an embedded OLED display, the M5350 provides a much more intuitive view of the device’s working status, such as battery meter, network type (2G/3G), signal strength and Wi-Fi status.
Cobblestone Design

The M5350, informally named “Pebble” is modeled after a sea-eroded stone. Beyond its aesthetic appeal, the slightly rugged nature of the device’s exterior, combined with its curved shape make it mold perfectly into the average palm. This sleek and exquisite device has until now received two awards for its innovative design, namely the iF Design Award and International CES Innovations 2013 Design and Engineering Awards.

Short summary description TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment:
This short summary of the TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 3G Mobile Wi-Fi, Cellular wireless network equipment, Black, Portable, 3G, miniSD, 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK

Long summary description TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment:
This is an auto-generated long summary of TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment based on the first three specs of the first five spec groups.

TP-Link 3G Mobile Wi-Fi. Device type: Cellular wireless network equipment, Product color: Black, Market positioning: Portable. Data network: 3G. Compatible memory cards: miniSD. Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Certification: CE, FCC, RoHS

Design
Device type *
Cellular wireless network equipment
Product color *
Black
Market positioning
Portable
Ethernet LAN features
Ethernet LAN *
No
DHCP client
Yes
DHCP server
Yes
Wireless LAN features
Wi-Fi *
Yes
Mobile network
Data network *
3G
Ports & interfaces
USB port
Yes
Card reader integrated
Yes
Ports & interfaces
Compatible memory cards
miniSD
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Performance
Certification
CE, FCC, RoHS
Power
Battery capacity
2000 mAh
USB powered
Yes
Weight & dimensions
Width
3.7" (94 mm)
Depth
2.23" (56.7 mm)
Height
0.78" (19.8 mm)
Other features
Compatible operating systems
Windows 8/7/Vista/XP, Mac OS, Android, iOS
Operating frequency
2.4 - 2.4835 MHz
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:48:19
Uk has collected 30 expert reviews for TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalmediaandit.com
Updated:
2016-11-15 02:48:19
I wanted to switch to a Mi-Fi device to get rid of the dongle and to support portable devices such as my Kindle that have only Wi-Fi. My provider does not carry a Mi-Fi device so I purchased a TP-LINK M5350 for my personal use. It arrived today and I am a...
60%
expertreviews.co.uk
Updated:
2016-11-15 02:48:19
Setting up the M5350 is a doddle, and no more difficult than setting up a mobile phone. You open it up and insert your SIM card and a microSD card. You then insert the battery and close the lid. Having the SIM and microSD cards located inside the battery...
80%
micromart.co.uk
Updated:
2016-11-15 02:48:19
Tp-Link's The Pebble is a mobile wi-fi hotspot device with a built-in 3G modem offering you theoretical download speeds of up to 21.6Mbps and 5.76Mbps upload. Essentially, think of it as tethering but without the hassle of connecting up your phone to your...
90%
HEXUS.net
Updated:
2016-12-03 03:21:29
The proliferation of mobile devices has changed what we carry in our bags. For the tech-minded folk out there, the items on the top of our packing lists are often electrical, ranging from smartphones, tablets, laptops and, of course, all the applicable ch...
0%
Brand Image Article code product Stock Price from
TP-Link M7350 Cellular wireless network equipment TP-Link M7350 Cellular wireless network equipment
(show image)
M7350 V4 4G LTE Mobile Wi-Fi 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment TP-Link 3G Mobile Wi-Fi Cellular wireless network equipment
(show image)
M5250 3G Mobile Wi-Fi 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link M5360 cellular network device Cellular wireless network equipment TP-Link M5360 cellular network device Cellular wireless network equipment
(show image)
M5360 M5360 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)