IBM logo

IBM System x Express x3250 M4 server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1230V2 3.3 GHz 4 GB DDR3-SDRAM 300 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43019
Info modified on:
31 Jan 2024, 14:52:18
Guarantee:
3-year customer replaceable unit and onsite limited warranty, next business day 9×5, service upgrades available
Long product name IBM System x Express x3250 M4 server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1230V2 3.3 GHz 4 GB DDR3-SDRAM 300 W:

Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/1600MHz/8MB, 1x4GB, O/Bay SS 3.5in SATA, SR C100, Multi-Burner, 300W p/s, Rack

Short summary description IBM System x Express x3250 M4 server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1230V2 3.3 GHz 4 GB DDR3-SDRAM 300 W:

IBM System x Express x3250 M4, 3.3 GHz, E3-1230V2, 4 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description IBM System x Express x3250 M4 server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1230V2 3.3 GHz 4 GB DDR3-SDRAM 300 W:

IBM System x Express x3250 M4. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.3 GHz, Processor model: E3-1230V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Rack (1U)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.