Ewent logo

Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75107
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
5 years
Long product name Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black:

CF/MD, XD, MS, M2, SD, Micro SD, USB 3.0

Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black:

Transfer your files extreme fast with the Ewent EW1079 USB 3.0 internal card reader.
Memory cards capacity increases. File sizes getting bigger. To transfer those big files to your computer takes a lot of time. This can be done much quicker by using the brand new Ewent USB 3.0 internal card reader.

Super Speed USB 3.0 (up to 10x faster than USB 2.0)
The new Ewent card reader complies the USB 3.0 standard. This standard makes high speed data transfers possible up to 5Gbit/s. This card reader even has an extra USB 3.0 port which is easy accessible at the front panel. The EW1079 makes a perfect connection with the Eminent EW1039 USB 3.0 PCI-e card. By adding the EW1039 to your personal computer you get two extra USB 3.0 ports, and it´s very easy to connect the EW1079 card reader.

Support for most popular memory cards
Most common used memory cards are supported by the Ewent USB 3.0 card reader, SD, SDHC and the latest generation of SDXC cards. In addition there are slots for M2, XD, CF/MS and MS.

Easy to install
The Ewent USB 3.0 card reader is easy to install in your personal computer. Mounting screws and front panels of three different colors (black, white and silver) are included.

Short summary description Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black:

Ewent EW1079, CF, Memory Stick (MS), MicroSD (TransFlash), microSDHC, microSDXC, MS Duo, MS Micro (M2), MS PRO,..., Black, USB 3.2 Gen 1 (3.1 Gen 1), 15.7" (0.4 m)

Long summary description Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black:

Ewent EW1079. Compatible memory cards: CF, Memory Stick (MS), MicroSD (TransFlash), microSDHC, microSDXC, MS Duo, MS Micro (M2), MS PRO,..., Product color: Black. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Cable length: 15.7" (0.4 m)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.