location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson L550 Inkjet A4 5760 x 1440 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC95301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946524115
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson L550 Inkjet A4 5760 x 1440 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Color copying Color scanning Color faxing
  • - Epson Connect, Epson iPrint
  • - USB port Ethernet LAN
  • - 13.7 lbs (6.2 kg)
More>>>
Short summary description Epson L550 Inkjet A4 5760 x 1440 DPI 33 ppm:
This short summary of the Epson L550 Inkjet A4 5760 x 1440 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson L550, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson L550 Inkjet A4 5760 x 1440 DPI 33 ppm:
This is an auto-generated long summary of Epson L550 Inkjet A4 5760 x 1440 DPI 33 ppm based on the first three specs of the first five spec groups.

Epson L550. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Image formats supported
BMP, JPEG, TIFF
Document formats supported
PDF
Fax
Duplex faxing
No
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Printing colors *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Epson Connect, Epson iPrint
Performance
Card reader integrated
No
Sound pressure level (printing)
37 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
10 W
Power consumption (standby)
2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.7" (474 mm)
Depth
14.8" (377 mm)
Height
8.9" (226 mm)
Weight
13.7 lbs (6.2 kg)
Packaging data
Package width
18.3" (465 mm)
Package depth
21.3" (540 mm)
Package height
12.4" (315 mm)
Package weight
20.5 lbs (9.3 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
53.1" (135 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
12 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
53.1" (135 cm)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:28:22
Uk has collected 10 expert reviews for Epson L550 Inkjet A4 5760 x 1440 DPI 33 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Polska 1 distributor(s)