ASUS logo

ASUS M3N78 SE Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60472
Info modified on:
30 Oct 2024, 13:10:40
Long product name ASUS M3N78 SE Socket AM2 ATX:

M3N78 SE - AMD Socket AM2+ / AM2 Phenom FX/Phenom/Athlon /Sempron, NVIDIA nForce 720D (MCP78D)/ GeForce 8200 (MCP78S), 5200/2000/1600 MT/s, 2 x DIMM, Max. 8 GB, DDR2 1066/800/667/533 Non-ECC, 1 x PCIe x16, 2 x PCIe x1, 3 x PCI, ATX

ASUS M3N78 SE Socket AM2 ATX:

AMD® Socket AM2+ Phenom™ FX / Phenom™ / Athlon™ / Sempron™ Support
This motherboard supports AMD AMD® Socket AM2+ multi-core processors with unique L3 cache and delivers better overclocking capabilities with less power consumption. It features dual-channel DDR2 1066 memory support and accelerates data transfer rate up to 5200MT/s via HyperTransport™ 3.0 based system bus.

AMD Socket AM2 Athlon 64 X2 / Athlon 64 FX / Athlon 64/ Sempron Support
This motherboard supports AMD® Socket AM2 single-core Athlon™ 64 / Sempron™ and dual-core Athlon™ 64 X2 / Athlon™ 64 FX processors with 2MB / 1MB / 512KB L2 cache based on 64-bit architecture. It features 2000 / 1600 MT/s HyperTransport™-based system bus, dual-channel un-buffered DDR2 800 memory support, and AMD® Cool ‘n’ Quiet™ Technology.

HyperTransport 3.0 Support
HyperTransport™ 3.0 technology provides 2.6 times more bandwidth than HyperTransport™ 1.0, radically improving system efficiency to create a smoother, faster computing environment.

Dual channel DDR2 1066 Support
DDR2 1066 memory provides great performance for 3D graphics and other memory demanding applications on next generation memory technology.

AMD Cool ´n´ Quiet! Technology
M3N78 SE supports AMD Cool ´n´ Quiet! Technology, which monitors system operation and automatically adjusts CPU voltage and frequency for a cool and quiet environment.

NVIDIA® nForce720D/GeForce 8200
NVIDIA nForce 720D/GeForce 8200 supports HyperTransport™ 3.0 interface, PCI Express™ 2.0 bus architecture, Serial ATA 3 Gb/s devices and is optimized with AMD´s latest AM2+ and multi-core CPUs to provide excellent system performance.

Serial ATA 3Gb/s
This motherboard supports next-generation SATA hard drives based on the new SATA 3Gb/s storage specification.Allows RAID 0, RAID 1,RAID 0+1,RAID 5 and JBOD configurations for six SATA connectors.

PCIe 2.0 support
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

EZ Flash2
Simply update BIOS from a USB flash disk before entering the OS
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

ASUS CrashFree BIOS 3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS Q-Fan
ASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.

AI NET2
Diagnose LAN connection before entering OS!
AI NET2 remotely detects cable connection the second you turn on the system, and any faulty connections are reported back up to 100 meters at 1 meter accuracy.

MyLogo2
Personalize your system with customizable boot logo
Personalize your system with customizable boot logo You can convert your favorite photo into a 256 -color boot logo for a more colorful and vivid image on your screen.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS M3N78 SE Socket AM2 ATX:

ASUS M3N78 SE, AMD, Socket AM2, 8 GB, Non-ECC, 0, 1, 0+1, 5, Gigabit LAN

Long summary description ASUS M3N78 SE Socket AM2 ATX:

ASUS M3N78 SE. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 0+1, 5. Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.