Canon logo

Canon PowerShot G10 1/1.7" 14.7 MP CCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47212
Info modified on:
04 Apr 2019, 09:11:43
Long product name Canon PowerShot G10 1/1.7" 14.7 MP CCD Black:

PowerShot G10 - 1/1.7” CCD, 14.7M, DIGIC 4, f/2.8 - f/4.5, 3.0” PureColor LCD II (TFT), Hi-Speed USB

Canon PowerShot G10 1/1.7" 14.7 MP CCD Black:

With a 14.7 Megapixel sensor, a 5x wide-angle lens and the ultra-rapid, advanced imaging power of Canon’s DIGIC 4, the PowerShot G10 pushes every boundary. RAW recording allows total post-shoot image control.

14.7 Megapixels
A 14.7 Megapixel sensor provides rich detail for large-scale prints and creative cropping, while allowing you to make the most of the camera’s Safety Zoom and Digital Tele-Converter functions.

Quality 5x wide-angle lens
Capture more in your frame with a compact, high quality 5x wide-angle (28mm, f/2.8) lens. Canon’s optical Image Stabilizer technology counteracts the effects of camera shake, for crisp, blur-free images throughout the zoom range.

RAW recording
RAW shooting gives complete control over all image parameters in post-shoot editing. Support for Canon’s Digital Photo Professional (DPP) software allows Digital SLR users to integrate the PowerShot G10 into their workflow.

DIGIC 4
The latest in image processing technology, DIGIC 4 delivers extraordinary noise reduction. The result is richly detailed, cleaner images, even at high ISO speeds. DIGIC 4 also drives exceptional processing speeds and responsive operation.

Anti-blur
The PowerShot G10 combats blur with High ISO Auto and Motion Detection Technology, which ascertains movement of both camera and subject to set the optimum ISO, whatever the shooting situation. Servo AF tracks moving subjects to ensure they remain in focus.

Face Detection Technology
For easy, spontaneous portraiture the PowerShot G10 uses Canon’s Face Detection AF/AE/FE/WB. Face Select & Track optimises settings for a chosen person, while FaceSelf-Timer is ideal for self-portraits or group photos.

3.0" PureColor LCD II
The 3.0" PureColor LCD II has outstanding resolution (460K pixels) for exceptional detail during framing or playback - while an optical viewfinder offers extra framing choice.

Convenient dials
Dedicated Exposure Compensation and ISO dials provide convenient adjustment of exposure and ISO without the need to access menus. A Multi Control Dial provides fast, accurate access to menu items, functions and images.

i-Contrast
i-Contrast analyses a scene during shooting or playback, then boosts brightness in dark areas. The result is improved contrast with detail retained in tricky lighting conditions.

Shooting modes
26 modes, including numerous automatic modes, make shooting in tricky situations easier. The PowerShot G10 also offers full manual mode, for total creative control.

Accessories range
A comprehensive accessory system includes a tele-converter, waterproof case and compatibility with Canon’s full range of Speedlite flashes.

Short summary description Canon PowerShot G10 1/1.7" 14.7 MP CCD Black:

Canon PowerShot G10, 14.7 MP, 1/1.7", CCD, 5x, 12.3 oz (350 g), Black

Long summary description Canon PowerShot G10 1/1.7" 14.7 MP CCD Black:

Canon PowerShot G10. Megapixel: 14.7 MP, Image sensor size: 1/1.7", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3". Viewfinder type: Optical. Weight: 12.3 oz (350 g). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.