location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8860DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8860DN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 36.8 lbs (16.7 kg)
Guarantee: One year on-site (upon registration)
Long product name Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm :
The short editorial description of Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm

MFC-8860DN High Speed Network Ready Mono Laser Multifunction Printer with Fax and Automatic Duplex
More>>>
Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
The official marketing text of Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer

Features
-Up to 28ppm monochrome printing speed.
-First print in under 8.5 seconds.
-Up to 1200 x 1200dpi print resolution.
-Hi-speed USB 2 and Parallel connection.

Description

This new, high quality and professional network ready all-in-one offers fast laser print,fax, copier and colour scanning functions at the touch of a button. The fully automatic duplex feature allows all documents to be printed on both sides of the paper, providing professional results at all times.

Short summary description Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8860DN, Laser, 1200 x 1200 DPI, Mono copying, Color scanning, Mono faxing, A4

Long summary description Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Brother MFC-8860DN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
300
Fax speed (A4)
2 sec/page
Fax broadcasting
390 locations
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Maximum internal memory
544 MB
Internal memory *
32 MB
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1104 W
Power consumption (standby)
85 W
Power consumption (off)
17 W
Weight & dimensions
Weight
36.8 lbs (16.7 kg)
Other features
Networking features
10/100 Base-TX
Dimensions (WxDxH)
20.9 x 17.7 x 18.7" (531 x 450 x 475 mm)
Modem type
Super G3
Compatible operating systems
Windows 98 (SE) / Me / NT4.0 WS / 2000 / XP Mac OS 9.1-9.2 / OS X 10.2.4
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:57:33
Uk has collected 5 expert reviews for Brother MFC-8860DN multifunction printer Laser A4 1200 x 1200 DPI 28 ppm and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:26:00
The MFC-8860DN is a jack of all trades and has a number of excellent features - above all it is capable of almost anything including printing, scanning, faxing and copying.
Good Impressive speed, Long list of features, Built in wired Ethernet, Automatic document feeder (ADF)...
Bad Shaded graphics printing The Final Word The MFC-8860DN is a jack of all trades and has a number of excellent features - above all it is capable of almost anything including printing, scanning, faxing and copying.
Bottom line The MFC-8860DN is a jack of all trades and has a number of excellent features - above all it is capable of almost anything including printing, scanning, faxing and copying.
70%
Howstuffworks.com
Updated:
2011-09-25 20:57:20
If youve budgeted for a laser multifunction device for your home office, you probably are ready to spend at least $500. The MFC-8860DN laser unit from Brother will give you a great value for that $500 price tag. The MFC-8860DN provides a good set of f...
Good Very fast printing, fast overall operation, great value, good additional feature list...
Bad Photo and graphic printing could be better, unit is fairly large...
Bottom line If youve budgeted for a laser multifunction device for your home office, you probably are ready to spend at least $500. The MFC-8860DN laser unit from Brother will give you a great value for that $500 price tag. The MFC-8860DN provides a good set of...
80%
v3.co.uk
Updated:
2011-09-25 20:57:29
Fax, copy, print and colour scanning combined in a laser multifunction device...
80%
pcmag.com
Updated:
2011-09-25 20:57:33
The Brother MFC-8860DN ($499.99 list) monochrome laser AIO (all-in-one) is targeted at small workgroups in relatively large offices. But its also a near-perfect fit for busy small offices or home offices. The MFC-8860DN delivers fast print speeds an...
Good Fast. Prints, scans to, and faxes from PCs over a network. Standalone copier and fax. Scans to e-mail.
Bad Text quality is a smidge below par, although not enough to be a serious issue.
Bottom line The Brother MFC-8860DN delivers fast printing and all the right features for a small office, home office, or workgroup, despite less-than-perfect text quality...
80%
Country Distributor
United Kingdom 1 distributor(s)