location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon HS-1200T calculator Desktop Display Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-1200T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8509A004
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2019 13:32:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon HS-1200T calculator Desktop Display Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display Desktop Gray
  • - 12 digits
  • - LR44
Long product name Canon HS-1200T calculator Desktop Display Gray :
The short editorial description of Canon HS-1200T calculator Desktop Display Gray

The Canon HS-1200T Desktop Display Calculator with many sophisticated features
More>>>
Canon HS-1200T calculator Desktop Display Gray:
The official marketing text of Canon HS-1200T calculator Desktop Display Gray as supplied by the manufacturer

The HS-1200T has a 12 digit capacity and a clear display screen. Keytops are large and durable with clearly printed key marks. 4 different colour keytops allow easy recognition of different functions, while there are separate 0 and 00 keys.
Two separate keys let you carry out tax calculations. Finished in grey, the calculator is solar and battery powered.

Features

* 12 digit capacity.
* Large display screen.
* Separate tax calculation keys.
* Key roll over function for fast, accurate entry.
* Decimal point selection (+43210F).
* + – sign change.
* Shift key.
* Memory functions.

Short summary description Canon HS-1200T calculator Desktop Display Gray:
This short summary of the Canon HS-1200T calculator Desktop Display Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Canon HS-1200T, Desktop, Display, 12 digits, Gray

Long summary description Canon HS-1200T calculator Desktop Display Gray:
This is an auto-generated long summary of Canon HS-1200T calculator Desktop Display Gray based on the first three specs of the first five spec groups.

Canon HS-1200T. Form factor: Desktop, Type: Display. Digits: 12 digits. Product color: Gray

Design
Form factor *
Desktop
Type *
Display
Product color *
Gray
Housing material
Plastic
Display
Display size (HxV)
3.5 x 0.827" (89 x 21 mm)
Display character size
0.251 x 0.551" (6.38 x 14 mm)
Display
Digit comma separator
Yes
Digits *
12 digits
Power
Battery type
LR44
Auto power off
Yes
Weight & dimensions
Weight
5.04 oz (143 g)
Dimensions (WxDxH)
6.89 x 4.84 x 1.3" (175 x 123 x 33 mm)
Brand Image Article code product Stock Price from
Canon MP120-MG calculator Desktop Printing White Canon MP120-MG calculator Desktop Printing White
(show image)
2656B001 MP120-MG 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Pocket Basic Gray Canon LS-10E calculator Pocket Basic Gray
(show image)
4037A002 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Pocket Basic Silver Canon LS-100TS calculator Pocket Basic Silver
(show image)
5936A013 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-270H calculator Pocket Display Silver Canon LS-270H calculator Pocket Display Silver
(show image)
5932A012 LS-270H 0.00
(excl. VAT)
0 (incl. VAT)
Canon F-604 calculator Pocket Scientific Gray Canon F-604 calculator Pocket Scientific Gray
(show image)
7102A011 F-604 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS-1210T calculator Desktop Display Black Canon WS-1210T calculator Desktop Display Black
(show image)
0694B002 WS-1210T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-22TC calculator Desktop Display Silver Canon LS-22TC calculator Desktop Display Silver
(show image)
1576B002 LS-22TC 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver
(show image)
1539B002 MP1200-FTS EXP + EMB GFB 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120PCII calculator Pocket Scientific White Canon LS-120PCII calculator Pocket Scientific White
(show image)
1538B002 LS-120PCII 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-121L calculator Pocket Basic Black Canon LS-121L calculator Pocket Basic Black
(show image)
1052B002 LS-121L 0.00
(excl. VAT)
0 (incl. VAT)