Canon logo

Canon LS-100TS calculator Pocket Basic Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155137
Info modified on:
25 Jun 2019, 13:32:09
Long product name Canon LS-100TS calculator Pocket Basic Silver:

The LS-100TS is a portable and value added calculator

Canon LS-100TS calculator Pocket Basic Silver:

With metallic styling and a colour-coordinated keypad, the LS-80TS / LS-100TS looks good and performs brilliantly. They feature Canon innovative Cost Sell Margin (CSM) function: an easy-to-use feature operated by three keys – Cost, Sell and Margin. Simply enter any two of these values and the unknown variable is calculated instantly. Furthermore, a selectable switch enables you to change to a handy Tax function. You’ll find that these practical features all but eliminate the need for complex formulae when it comes to performing many key business calculations.
Furthermore, both models offer a large LC display that’s angled upright to reduce glare and reflection – ensuring they’re easier on the eye, even after extended use. The LS-80TS displays 8 digits, while the LS-100TS has a 10-digit screen. To guarantee ease of operation, they also incorporate a spacious keypad with durable plastic buttons.

Features

* Easy-to-read extra large upright display.
* Cost, sell, margin calculation functions.
* Tax calculation.
* Easy-to-operate large plastic keytops.
* Large key mark printing.
* Durable plastic keytops.
* Auto power off.
* Shift key (->).
* Square Root.
* Sign change key.

Short summary description Canon LS-100TS calculator Pocket Basic Silver:

Canon LS-100TS, Pocket, Basic, 10 digits, Silver

Long summary description Canon LS-100TS calculator Pocket Basic Silver:

Canon LS-100TS. Form factor: Pocket, Type: Basic. Digits: 10 digits. Product color: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.