location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-120PCII calculator Pocket Scientific White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-120PCII
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1538B002
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 13:50:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LS-120PCII calculator Pocket Scientific White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scientific Pocket White
  • - 12 digits
  • - CR2032
More>>>
Short summary description Canon LS-120PCII calculator Pocket Scientific White:
This short summary of the Canon LS-120PCII calculator Pocket Scientific White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-120PCII, Pocket, Scientific, 12 digits, White

Long summary description Canon LS-120PCII calculator Pocket Scientific White:
This is an auto-generated long summary of Canon LS-120PCII calculator Pocket Scientific White based on the first three specs of the first five spec groups.

Canon LS-120PCII. Form factor: Pocket, Type: Scientific. Digits: 12 digits. Product color: White

Design
Form factor *
Pocket
Type *
Scientific
Product color *
White
Display
Display size (HxV)
3.03 x 0.787" (77 x 20 mm)
Display character size
0.189 x 0.512" (4.8 x 13 mm)
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Display
Digits *
12 digits
Power
Battery type
CR2032
Auto power off
Yes
Weight & dimensions
Weight
4.39 oz (124.5 g)
Dimensions (WxDxH)
5.71 x 3.78 x 1.08" (145 x 96 x 27.5 mm)
Other features
Compatible operating systems
Windows 98/SE/Me/2000/XP
Brand Image Article code product Stock Price from
Canon MP120-MG calculator Desktop Printing White Canon MP120-MG calculator Desktop Printing White
(show image)
2656B001 MP120-MG 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Pocket Basic Gray Canon LS-10E calculator Pocket Basic Gray
(show image)
4037A002 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200T calculator Desktop Display Gray Canon HS-1200T calculator Desktop Display Gray
(show image)
8509A004 HS-1200T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Pocket Basic Silver Canon LS-100TS calculator Pocket Basic Silver
(show image)
5936A013 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-270H calculator Pocket Display Silver Canon LS-270H calculator Pocket Display Silver
(show image)
5932A012 LS-270H 0.00
(excl. VAT)
0 (incl. VAT)
Canon F-604 calculator Pocket Scientific Gray Canon F-604 calculator Pocket Scientific Gray
(show image)
7102A011 F-604 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS-1210T calculator Desktop Display Black Canon WS-1210T calculator Desktop Display Black
(show image)
0694B002 WS-1210T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-22TC calculator Desktop Display Silver Canon LS-22TC calculator Desktop Display Silver
(show image)
1576B002 LS-22TC 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver
(show image)
1539B002 MP1200-FTS EXP + EMB GFB 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-12PCII calculator Canon LS-12PCII calculator
(show image)
1537B002 LS-12PCII 0.00
(excl. VAT)
0 (incl. VAT)