Canon logo

Canon LC-8E calculator Pocket Basic Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113843
Info modified on:
15 Jun 2018, 15:34:53
Long product name Canon LC-8E calculator Pocket Basic Gray:

Handheld calculator LC-8E

Canon LC-8E calculator Pocket Basic Gray:

Features

* Euro currency conversion function.
* 360° full rotating hard cover to protect keytops and display.
* Easy-to-read large LCD.
* Non-slip Rubber keytops.
* Ample Logo Space for Customer Logo Printing.

The LC-8E was designed with the general user in mind. Portable and compact, this calculator will go everywhere with you. It is big enough to use and small enough to fit in the palm of a hand.

Short summary description Canon LC-8E calculator Pocket Basic Gray:

Canon LC-8E, Pocket, Basic, 8 digits, Gray

Long summary description Canon LC-8E calculator Pocket Basic Gray:

Canon LC-8E. Form factor: Pocket, Type: Basic. Digits: 8 digits. Product color: Gray

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.