Samsung logo

Samsung SGH-G600 3.67 oz (104 g) Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68095
Info modified on:
21 Oct 2022, 10:32:10
Long product name Samsung SGH-G600 3.67 oz (104 g) Silver:

SGH-G600

Samsung SGH-G600 3.67 oz (104 g) Silver:

5 mega pixel camera
A design icon and high performance 5 mega pixel camera phone in one, the SAMSUNG G600 is made to capture quality pictures at priceless moments. The SAMSUNG G600 camera functions include auto focus, a bright power LED flash, panoramic shot, macro shot and image stabilizer among others to bring your photos to life.
The SAMSUNG G600 supports microSD external memory so you can snap away without memory restrictions.

design
With slim lines and a sleek sophisticated design, the SAMSUNG G600 at 14.9mm thin will appeal to both fashionistas and tech-savvy professionals.

display
Revel in a huge 2.2” QVGA screen, a 16 million colour–all 16M colour TFT display that lets you view images, videos, games and browse the web at their most bright and vivid.

battery life
A large 880mAh battery with efficient energy consumption creates a long battery life: Talk time 3.3 Hrs and Standby time 300 Hrs.

image editor
The SAMSUNG G600 offers a complete imaging solution from the first shot to the printed photo. The image editor allows you to manipulate the images with features such as white balance, colour contrast, effects and frames, without affecting the size or quality of the image.The SAMSUNG G600 supports PictBridge ® and Bluetooth printing to easily print your photos.

music payer
The SAMSUNG G600 offers a full multimedia experience with a multi format music player that supports MP3, AAC, AAC+, e-AAC+ and WMA files and an FM Radio.The music library enables you to organise your music by album, artist, genres or folders of your own choice. MTP/WMDRM ensures seamless downloads from online music stores and enables easy synchronisation with your PC. The SAMSUNG G600 has an updated graphical interface in the music player that is intuitive and visually appealing, a great accompaniment to your music experience.With Offline Mode you can enjoy your music without accessing a phone signal; safe for planes and great for conserving battery power.Share your favorite tunes with your favorite person with dual Bluetooth headset feature that dual streams audio to two Bluetooth headsets at once.

Short summary description Samsung SGH-G600 3.67 oz (104 g) Silver:

Samsung SGH-G600, Slider, Bluetooth, Silver

Long summary description Samsung SGH-G600 3.67 oz (104 g) Silver:

Samsung SGH-G600. Form factor: Slider. Bluetooth. FM radio. Standby time (2G): 300 h. Weight: 3.67 oz (104 g). Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.