Samsung logo

Samsung Omnia SGH-I900 3.2" 1440 mAh Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69831
Info modified on:
27 Feb 2024, 14:15:22
Long product name Samsung Omnia SGH-I900 3.2" 1440 mAh Silver:

i900 Omnia, 16Gb - GSM 850/900/1800/1900, TFT 3.2", SMS/EMS/MMS, GPRS, WAP, Bluetooth, E-Mail

Samsung Omnia SGH-I900 3.2" 1440 mAh Silver:

everything in one touch
The new SAMSUNG Omnia is more than a phone. A simple touch gives you higher speed internet access - HSDPA 7.2Mbps, GPS Navigation, email and a Movie Player with up to 32GB* memory.There's even a 5 megapixel camera and video calling. And as if that's not enough, it comes loaded with Windows Mobile 6.1 Professional, giving you full use of MS Office at your fingertips.

SAMSUNG OMNIA
Superior SMART capacity
Full spectrim ENTERTAINMENT
Intuitive TOUCH interface
Cultivated SIMPLICITY

professional 5MP auto focus camera
Advanced smile shot and face detection
Auto-panorama shot
video recording with Power LED
Business Card Reader
Wide Dynamic Range
Multi Scene mode
Digital Image Stabilization
Video Editor

sleek metalic look
12.5mm Ultra-slim Body

optimal internet browsing
Full browser with both portrait & landscape views
Optical Mouse for PC-like fluidity and familiarity
Auto reverse display and intelligent zoom in-and-out

Windows Mobile® 6.1 professional
Familiar and comfortable PC-like environment
Seamlessly integrates office and phone
Continually adds innovative software applications

premier pocket theater & superior storage
3.2" WQVGA TFT LCD display
Multi-Cofec (DivX, Xvid, MP4)
Contents sharing among devices with SAMSUNG DLNA Certified™ Solution
internal 16GB and external memory up to 16GB
23 DVD-quality films,
8000 MP3 songs,
12000 5-megapixel images

advanced navigation tools
Built-in A-GPS / Geo-Tagging for your favourite places on the road

all-inclisive business tools
Microsoft® Office Suite document view & edit
Contents sharing among devices with SAMSUNG DLNA Centified™ Solution
Push E-mail

full touch screen
SAMSUNG's exclusive TouchWiz UI
Intuitive drag & drop
Various tactile feedback
Large in-screen QWERTY keypad
Sleek Metalic look

Short summary description Samsung Omnia SGH-I900 3.2" 1440 mAh Silver:

Samsung Omnia SGH-I900, 3.2", 0.624 GHz, Silver

Long summary description Samsung Omnia SGH-I900 3.2" 1440 mAh Silver:

Samsung Omnia SGH-I900. Display diagonal: 3.2". Processor frequency: 0.624 GHz. Rear camera type: Single camera. Battery capacity: 1440 mAh. Product color: Silver. Weight: 4.41 oz (125 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.