location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX200 S4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R2004SF010CH
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5420 2.5 GHz
  • - 2 GB 667 MHz DDR2-SDRAM 2 x 1
  • - Rack (1U) 650 W
Long product name Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W :
The short editorial description of Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W

PRIMERGY RX200 S4 - Server 1U, 1 x Quad-Core Xeon E5420 / 2.5 GHz, RAM 2 GB, SAS - hot-swap 2.5" no HDD, Gigabit Ethernet, Monitor: none
More>>>
Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W:
The official marketing text of Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W as supplied by the manufacturer

Reliable and efficient workhorse for server farms
Consolidation strategies for corporate applications in data center server farms with central deployment and control face a number of requirements. Even more important than the best performance per unit of height is ease of management for ongoing cost optimization and operational efficiency in the data center.
And since the best things to manage are those that hardly ever fail. Therefore the new dual Xeon RX200 with its integrated fail-safe standards such as modular RAID, up to 4x hot-plug 2.5-inch SAS or 2x 3.5-inch SATA/SAS disks, mirrored or hot-spare memory support, all packed into a space-saving 1 U workhorse, provides you with enhanced quality of service for the management of your business applications.

Short summary description Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W:
This short summary of the Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX200 S4, 2.5 GHz, E5420, 2 GB, DDR2-SDRAM, 650 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX200 S4. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.5 GHz, Processor model: E5420. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. HDD interface: Serial Attached SCSI (SAS). Power supply: 650 W. Chassis type: Rack (1U)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:00:37
Uk has collected 1 expert review for Fujitsu PRIMERGY RX200 S4 server Rack (1U) Intel® Xeon® 5000 Sequence E5420 2.5 GHz 2 GB DDR2-SDRAM 650 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 10:00:37
The latest Primergy RX200 S4 from Fujitsu Siemens has a keen focus on continuous operations and reduced operational costs. This 1U low-profile rack server targets a wide range of applications with web services high on its agenda and it also introduces...
Bottom line A quiet 1U rack server with plenty of fault tolerant features and good expansion potential plus greatly improved remote management facilities...
83%