Sanyo logo

Sanyo PLC-XT21 data projector 4000 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50215
Info modified on:
07 Mar 2024, 15:34:52
Long product name Sanyo PLC-XT21 data projector 4000 ANSI lumens LCD XGA (1024x768):

PLC-XT21, XGA, 4000 ANSI lumens, 1000:1, 8,7kg

Short summary description Sanyo PLC-XT21 data projector 4000 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XT21, 4000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 90%, 15 - 100 kHz

Long summary description Sanyo PLC-XT21 data projector 4000 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XT21. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHP, Lamp power: 300 W. Focal length range: 33 - 43 mm. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.