Sanyo logo

Sanyo PLC-XT21L data projector 4000 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23742
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name Sanyo PLC-XT21L data projector 4000 ANSI lumens LCD XGA (1024x768):

PLC-XT21L, XGA, 4000 ANSI lumens, 1000:1, 8.1kg

Short summary description Sanyo PLC-XT21L data projector 4000 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XT21L, 4000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 90%, 15 - 100 kHz

Long summary description Sanyo PLC-XT21L data projector 4000 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XT21L. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3000 h. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232. Power consumption (typical): 400 W, Power consumption (standby): 12 W

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.