Canon logo

Canon i-SENSYS MF6550 Laser A4 600 x 1200 DPI 22 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76575
Info modified on:
17 Apr 2019, 14:25:32
Long product name Canon i-SENSYS MF6550 Laser A4 600 x 1200 DPI 22 ppm:

i-SENSYS MF6550 Laser All-in-One: print, fax, copy, colour scan, 22 ppm/cpm, 1200 x 600 dpi

Canon i-SENSYS MF6550 Laser A4 600 x 1200 DPI 22 ppm:

Benefit from a complete print and communication centre. This All-in-One offers fast and professional high quality laser printing, faxing, copying and colour scanning at a minimum investment.

Features
-Laser All-in-One: print, fax, copy, colour scan 22 ppm/cpm, 1200 x 600.
-dpi print resolution (enhanced) Super G3 fax modem 50-page Duplex Automatic Document Feeder Optional network connectivity.

High performance and productive communication centre

Everything in one without compromise
This compact and complete multifunctional handle your workgroup business needs fast and efficiently. Benefit from productive and professional laser printing, faxing, copying and colour scanning. Cut investment costs considerably and save on office space.

High speed, high quality laser output
Print and copy at 22 pages per minute with high quality laser output. A 1200 x 600 dpi enhanced print resolution delivers perfect results for both text and graphics. Start printing straight away as there is virtually no warm-up time with Canon’s On-Demand fixing technology.

Fast and professional faxing
The Super G3 fax modem sends faxes at a fast 3 seconds per page* to cut your communication costs. A 256-page* fax memory stores incoming faxes safely if paper or toner runs out. Canon’s Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

Time saving features
Time saving features enhance ease of use and productivity. The 50-page Duplex Automatic Document Feeder speeds up double-sided printing and copying. Even fax lengthy documents without the need to split them up first. A standard 500-sheet paper cassette and 100-sheet multi purpose tray meets your paper demands adequately. For heavy-duty use an optional 500-sheet cassette is available.

Optional networking printing
Share printing resources with the optional AXIS 1650 Print Server - offering simple and seamless connectivity to your existing network. Maximise the potential of your i-SENSYS MF6550 and profit from productive network printing direct from all connected PCs.

Superb colour scanning
Scan colour documents and photos directly to a PDF format or email. A 600 x 600 dpi optical scanning resolution with up to 9600 x 9600 dpi enhanced resolution ensures maximum detail. The USB2.0 Hi-Speed interface speeds up image transmission between your multifunctional and PC.

All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your i-SENSYS MF6550 is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Short summary description Canon i-SENSYS MF6550 Laser A4 600 x 1200 DPI 22 ppm:

Canon i-SENSYS MF6550, Laser, 600 x 1200 DPI, Mono copying, Color scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF6550 Laser A4 600 x 1200 DPI 22 ppm:

Canon i-SENSYS MF6550. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.