OKI logo

OKI C8600cdtn Color 600 x 1200 DPI A3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39441
Info modified on:
07 Mar 2024, 15:34:52
Long product name OKI C8600cdtn Color 600 x 1200 DPI A3:

A3 Colour Laser Printer

Short summary description OKI C8600cdtn Color 600 x 1200 DPI A3:

OKI C8600cdtn, Laser, Color, 600 x 1200 DPI, A3, 32 ppm, Duplex printing

Long summary description OKI C8600cdtn Color 600 x 1200 DPI A3:

OKI C8600cdtn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.