location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEXUSB3S400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXUSB3S400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030849685 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:54:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - Green
Guarantee: 2 Years
Long product name StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :
The short editorial description of StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

4 Independent Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card Adapter with SATA Power - Low Profile
More>>>
StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
The official marketing text of StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer

The PEXUSB3S400 PCI Express USB 3.0 Card adds 4 independent external USB 3.0 ports to any PCI Express x4-enabled computer system, with full bandwidth support (up to 5Gbps) per port when connected to USB 3.0 devices.Unlike other USB 3.0 cards, which share the maximum bandwidth between multiple ports, the PEXUSB3S400 offers maximum transfer rates to each device when multiple devices are connected.

This 4-port USB 3.0 card features a stacked port layout, which places the ports one on top of the other, so more ports are able to fit into a smaller space. Plus, with a built-in SATA power connector, each USB port can provide up to 900mA of power to devices that draw power from a host bus connection (500mA for USB 2.0) by connecting to your computer power supply.

The PEXUSB3S400 USB 3.0 PCIe x4 card is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Increase efficiency of your USB 3.0 devices with up to 5 Gbps of bandwidth on each port.
- Fits into full or low profile/small form factor (SFF) systems, with a dual profile design.
- Power high-powered USB devices as necessary, with the optional SATA power connector.

Short summary description StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEXUSB3S400, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Green, Renesas/NEC uPD720202, 5 - 85 °C, -65 - 150 °C

Long summary description StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

StarTech.com PEXUSB3S400. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Green. Chipset: Renesas/NEC uPD720202. Width: 6.73" (171 mm), Depth: 2.88" (73.2 mm), Height: 0.748" (19 mm). Package width: 8.27" (210 mm), Package depth: 5.71" (145 mm), Package height: 1.5" (38 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Design
Internal *
Yes
Product color
Green
Features
Chipset
Renesas/NEC uPD720202
Operational conditions
Operating temperature (T-T)
5 - 85 °C
Storage temperature (T-T)
-65 - 150 °C
Operating relative humidity (H-H)
20 - 80%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
6.73" (171 mm)
Depth
2.88" (73.2 mm)
Height
0.748" (19 mm)
Weight
2.12 oz (60 g)
Packaging data
Package width
8.27" (210 mm)
Package depth
5.71" (145 mm)
Package height
1.5" (38 mm)
Package weight
6.05 oz (171.6 g)
Other features
Data transfer rate
5 Gbit/s
Compatible operating systems
Windows XP (32/64-bit)/ Server 2003 (32/64-bit)/ Vista (32/64-bit)/ Server 2008 R2/ 7 (32/64-bit)/ 8 (32/64-bit)
Brand Image Article code product Stock Price from
StarTech.com PEXUSB3S23 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S23 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S23 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXUSB3S4V interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S4V interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S4V 4 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card Adapter with UASP - SATA Power 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S2E2I PEXUSB3S2E2I 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXUSB3S4 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S4 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S4 4 Port SuperSpeed USB 3.0 PCI Express Card with UASP - SATA Power 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXUSB3S22 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S22 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S22 PEXUSB3S22 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)