location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-185C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-185C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-185C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-185C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 6000 x 1200 DPI
  • - A4 30 ppm
  • - Color copying Mono scanning
  • - Direct printing
  • - Internal memory: 32 MB
  • - 17.2 lbs (7.8 kg)
More>>>
Short summary description Brother DCP-185C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:
This short summary of the Brother DCP-185C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-185C, Inkjet, Color printing, 6000 x 1200 DPI, Color copying, A4, Direct printing

Long summary description Brother DCP-185C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Brother DCP-185C multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Brother DCP-185C. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
25 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (color, normal quality, A4)
18 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Scan to
E-mail
Input color depth
24 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4, A6
Non-ISO print media sizes
Executive
Envelopes sizes
C5, DL
Media weight (tray 1)
64 - 220 gsm
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
32 MB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
23 W
Power consumption (PowerSave)
3.5 W
Power consumption (standby)
2.5 W
Weight & dimensions
Weight
17.2 lbs (7.8 kg)
Other features
Dimensions (WxDxH)
15.4 x 14.8 x 7.09" (390 x 375 x 180 mm)
PictBridge
Yes
Ink drop
1.5 pl
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print