Lenovo logo

Lenovo 160GB 3.5" SATA II internal hard drive 3.5" Serial ATA II

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75344
Info modified on:
14 Mar 2024, 19:16:19
Long product name Lenovo 160GB 3.5" SATA II internal hard drive 3.5" Serial ATA II:

160GB 3.5" SATA II

Lenovo 160GB 3.5" SATA II internal hard drive 3.5" Serial ATA II:

Lenovo introduces new ThinkServer Hard Drives with world-class technology and value demanded by today's small and medium business (SMB) internal storage environments. The new internal storage portfolio consists of SATA and SAS drives. ThinkServer SATA drives are designed with economical reliability and performance for external and internal storage, backups, and archival applications. These high-capacity drives provide the lowest price per GB to our customers. ThinkServer Hot-Swap drives are available in Hot-Swap carriers for ease-of-service and come with a three-year warranty.

- Serial ATA interface conforming to SATA (High Speed Serialized AT Attachment) requirements
- Low power consumption
- Quiet operation, revolving voice coil motor
- State-of-the-art cache and error-correction algorithms
- Hot-swap carriages for ease-of-service

Short summary description Lenovo 160GB 3.5" SATA II internal hard drive 3.5" Serial ATA II:

Lenovo 160GB 3.5" SATA II, 160 GB, 3.5", Serial ATA II

Long summary description Lenovo 160GB 3.5" SATA II internal hard drive 3.5" Serial ATA II:

Lenovo 160GB 3.5" SATA II. HDD capacity: 160 GB, HDD size: 3.5", Interface: Serial ATA II

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.