Bullet Points Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Home cinema
- - LCD 2600 ANSI lumens
- - Lamp 3000 h
- - XGA (1024x768) 400:1
- - Screen size compatibility: 30 - 300" Number of colors: 16.78 million colors
- - Focus: Manual
- - 1 W
- - 231 W
Long product name Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768)
:
The short editorial description of Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768)
EMP-X56, LCD XGA, 2600 Ansi Lumen, 2.9kg, 1024 x 768 & Logitech Presenter
More>>>
Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer
Designed for enjoying larger than life images that fill your office, classroom or home. The new EMP–X56 Projector provides improved brightness, superb image quality and multimedia capability at an affordable price.
Short summary description Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.
Epson EMP-X56, 2600 ANSI lumens, LCD, XGA (1024x768), 400:1, 30 - 300", 1.01/10.42
Long summary description Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.
Epson EMP-X56. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual. Country of origin: China. RMS rated power: 1 W