location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer 1GB Memory
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J6191
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 GB DDR2 667 MHz
  • - 240-pin DIMM
  • - ECC
Long product name Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC :
The short editorial description of Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC

ThinkServer Memory 1 GB
More>>>
Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC:
The official marketing text of Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC as supplied by the manufacturer

Lenovo ThinkServer Memory 1 GB, FB-DIMM 240-pin, DDR2, 667 MHz/PC2-5300, fully buffered, ECC.

Short summary description Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC:
This short summary of the Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer 1GB Memory, 1 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC:
This is an auto-generated long summary of Lenovo ThinkServer 1GB Memory memory module DDR2 667 MHz ECC based on the first three specs of the first five spec groups.

Lenovo ThinkServer 1GB Memory. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, ECC

Features
Internal memory *
1 GB
Internal memory type *
DDR2
Features
Memory clock speed *
667 MHz
Memory form factor *
240-pin DIMM
ECC *
Yes
Brand Image Article code product Stock Price from
Lenovo 2GB memory module DDR3 1066 MHz Lenovo 2GB memory module DDR3 1066 MHz
(show image)
45J5435 2GB Memory Module 0.00
(excl. VAT)
0 (incl. VAT)