location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer HDD 146GB internal hard drive 10000 RPM 2.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer HDD 146GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J6207
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo ThinkServer HDD 146GB internal hard drive 10000 RPM 2.5" SAS :
The short editorial description of Lenovo ThinkServer HDD 146GB internal hard drive 10000 RPM 2.5" SAS

ThinkServer HDD 146GB
More>>>
Lenovo ThinkServer HDD 146GB internal hard drive 10000 RPM 2.5" SAS:
The official marketing text of Lenovo ThinkServer HDD 146GB internal hard drive 10000 RPM 2.5" SAS as supplied by the manufacturer

ThinkServer HDD, 146GB, 10K, 2.5inch, Hot-Swap, SAS Dual Port for RS110/RD120.

Short summary description Lenovo ThinkServer HDD 146GB internal hard drive 10000 RPM 2.5" SAS:
This short summary of the Lenovo ThinkServer HDD 146GB internal hard drive 10000 RPM 2.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer HDD 146GB, 146 GB, 10000 RPM, 2.5", SAS

Long summary description Lenovo ThinkServer HDD 146GB internal hard drive 10000 RPM 2.5" SAS:
This is an auto-generated long summary of Lenovo ThinkServer HDD 146GB internal hard drive 10000 RPM 2.5" SAS based on the first three specs of the first five spec groups.

Lenovo ThinkServer HDD 146GB. HDD capacity: 146 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Features
HDD capacity *
146 GB
HDD speed *
10000 RPM
HDD size *
2.5"
Interface *
SAS
Power
Operating voltage
5 V
Other features
Internal
Yes
Plug and Play
Yes
Brand Image Article code product Stock Price from
Lenovo ThinkServer HDD 500GB internal hard drive 3.5" Serial ATA II Lenovo ThinkServer HDD 500GB internal hard drive 3.5" Serial ATA II
(show image)
45J6197 ThinkServer HDD 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)