StarTech.com logo

StarTech.com ST4202USBGB interface hub USB 2.0 Type-B 480 Mbit/s Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78405
Info modified on:
19 Aug 2024, 16:57:34
Bullet Points StarTech.com ST4202USBGB interface hub USB 2.0 Type-B 480 Mbit/s Black:
  • - TAA Compliant
  • - Choice of Bus Power and/or External Power Adapter
  • - Compact space saving design
  • - Hot Plug and Play feature allows devices to be connected or disconnected without turning off the PC
  • - Maximum data transfer rate of up to 480 Mbps and backwards compatible with USB 1.1
  • - Quick, easy installation
Guarantee:
2 Years
Long product name StarTech.com ST4202USBGB interface hub USB 2.0 Type-B 480 Mbit/s Black:

StarTech.com 4 Port USB 2.0 Hub with Power Adapter - Black - 3ft USB 2.0 A/B male-male cable (ST4202USBGB)

StarTech.com ST4202USBGB interface hub USB 2.0 Type-B 480 Mbit/s Black:

Turn a single USB 2.0 port into 4 external USB 2.0 ports

This TAA compliant 4 Port USB 2.0 Hub connects to one USB 2.0 port on a Mac or PC computer, adding four USB 2.0 ports - allowing you to maximize the number of high speed USB peripherals connected to your computer. The hub supports cascaded installation with other USB 2.0 hubs, supporting up to 127 USB 2.0 device connections - a scalable solution for connecting multiple USB devices to a single host computer.
The 4 port hub includes a power adapter, but can be powered through USB bus connection to the host computer - allowing you to install the hub as needed without worrying about the availability of a power outlet.
The USB 2.0 hub offers an attractive black casing that suits any operating environment and includes a 3ft USB 2.0 A/B male-male cable, for the connection between the hub and the host computer.

The StarTech.com Advantage

Short summary description StarTech.com ST4202USBGB interface hub USB 2.0 Type-B 480 Mbit/s Black:

StarTech.com ST4202USBGB, USB 2.0 Type-B, USB 2.0, 480 Mbit/s, Black, Plastic, Power

Long summary description StarTech.com ST4202USBGB interface hub USB 2.0 Type-B 480 Mbit/s Black:

StarTech.com ST4202USBGB. Host interface: USB 2.0 Type-B, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, Housing material: Plastic. Power consumption (typical): 10 W, Input voltage: 100 - 240 V, Input current: 0.35 A. Width: 2.68" (68 mm), Depth: 3.82" (97 mm), Height: 0.748" (19 mm). Package width: 3.74" (95 mm), Package depth: 5.98" (152 mm), Package height: 10.2" (260 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.