location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco C1921-3G+7-K9 wired router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1921-3G+7-K9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1921-3G+7-K9 show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco C1921-3G+7-K9 wired router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IEEE 802.3
  • - Gigabit Ethernet
  • - Web-based management
  • - IPSEC, SSL/TLS
Long product name Cisco C1921-3G+7-K9 wired router Gigabit Ethernet Black :
The short editorial description of Cisco C1921-3G+7-K9 wired router Gigabit Ethernet Black

C1921 3.7G HSPA+ (non-US) 850/900/1900/2100 MHz
More>>>
Short summary description Cisco C1921-3G+7-K9 wired router Gigabit Ethernet Black:
This short summary of the Cisco C1921-3G+7-K9 wired router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco C1921-3G+7-K9, Gigabit Ethernet, Black

Long summary description Cisco C1921-3G+7-K9 wired router Gigabit Ethernet Black:
This is an auto-generated long summary of Cisco C1921-3G+7-K9 wired router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

Cisco C1921-3G+7-K9. Networking standards: IEEE 802.3, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Security algorithms: IPSEC, SSL/TLS. Flash memory: 256 MB, Internal memory: 512 MB. Product color: Black, Rack capacity: 1U. Power consumption (typical): 25 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz