IBM logo

IBM Memory Kit 2GB (2x1GB) memory module DDR2 667 MHz ECC

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36642
Info modified on:
29 Nov 2019, 06:01:28
Long product name IBM Memory Kit 2GB (2x1GB) memory module DDR2 667 MHz ECC:

Memory Kit 2GB (2x1GB)

Short summary description IBM Memory Kit 2GB (2x1GB) memory module DDR2 667 MHz ECC:

IBM Memory Kit 2GB (2x1GB), 2 GB, 2 x 1 GB, DDR2, 667 MHz

Long summary description IBM Memory Kit 2GB (2x1GB) memory module DDR2 667 MHz ECC:

IBM Memory Kit 2GB (2x1GB). Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECC

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.