location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-1717
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H228240
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:03:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 2500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - Number of colors: 16.78 million colors
  • - 228 W
Guarantee: 3 Years Carry-in
Long product name Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)

The lightest, brightest wireless projector
More>>>
Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

The Epson EMP-1717 is the perfect projector for serious mobile presenters who demand the best. It’s light, compact and projects superb images at 2500 ANSI lumens brightness. True standalone support is provided by wireless file transfer and it’s the world’s first projector to offer USB connectivity. In addition, with the new easier to use Epson EasyMP software you can link projectors for multiple screen displays or one large display.
Outstanding presentations even in light rooms with 2500 ANSI lumens brightness
Ultimate mobile projector - packed with features but weighing just 1.7kg
Produce a multi-screen or large scale display with new EasyMP software
Secure wireless file transfer– with advanced levels of file encryption
Pause presentations and redirect audience attention in an instant with the A/V Mute slide
Project perfect images every time with Automatic Keystone Correction
World’s first USB connectivity, for added ease and speed
Present clear, bright images in superb colour with 3LCD technology and high efficiency Epson E-TORL lamp.

Short summary description Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-1717, 2500 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colors, 0.15 - 92 kHz

Long summary description Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-1717. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 2000 h. Wi-Fi standards: 802.11ad, 802.11b, 802.11g, Wi-Fi 4 (802.11n). Noise level: 40 dB, Country of origin: China. Market positioning: Home cinema

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colors
16.78 million colors
Horizontal scan range
0.15 - 92 kHz
Vertical scan range
50 - 85000 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
2000 h
Lamp type
NSH
Lamp power
170 W
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity *
1
Network
Wi-Fi standards
802.11ad, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level *
40 dB
Country of origin
China
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
5.1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
3.75 lbs (1.7 kg)
Package width
11.4" (290 mm)
Package depth
14.2" (360 mm)
Package height
7.68" (195 mm)
Package weight
8.29 lbs (3.76 kg)
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
80 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
82.7" (2.1 m)
Quantity per pallet layer
8 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
80 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
82.7" (2.1 m)
Other features
Dimensions (WxDxH)
7.6 x 10.7 x 2.68" (193 x 273 x 68 mm)
Power requirements
100-240 V, 50/60 Hz
Interface
USB 2.0