location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1400Wi [240v]
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H481041
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - 3LCD 3100 ANSI lumens
  • - Lamp 3500 h
  • - WXGA (1280x800) 16:10 3000:1
  • - Screen size compatibility: 60 - 100"
  • - Focus: Manual
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 10 W
  • - AC 281 W
Long product name Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White :
The short editorial description of Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White

3LCD, 0.59", 3100 Lumen, WXGA 1280 x 800 16:10, 3000 : 1, WLAN, USB, HDMI, DisplayPort, RJ-45, 5.6 kg.
More>>>
Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White:
The official marketing text of Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer

Integrated, interactive projector and meeting room system
Transform your business with the all-in-one interactive meeting room system from the world number one in projectors?. The EB-1400Wi Series enhances collaboration and productivity by combining ultra-short-throw projection, interactive whiteboard, paper flipchart and more in a single device.

The complete interactive package
Capture content from external sources, share and consolidate using interactive projection and Epson?s easy interactive tools, then save, print or email to distribute content effectively.

Change the way you present
These ultra-short-throw projectors eliminate glare and shadows and create perfect images. They make one-sided presenting a thing of the past and maximise audience involvement with real-time annotation and multi-location capabilities.

Easy to set up and use
Forget complex multiple devices and training. These projectors are simple to use from start to finish. Easy to install in any room, they connect to a wide range of sources, including PCs, mobile devices, wireless office networks and USB flash drives.
To learn about the other additional features of the Epson EB-1400 series, please click the button below.

Easy operation control pad
Power On, Source Search, Capture Content from an external source and Print or Save Content (locally or to a network location) at the push of a button.

Smart information sharing
Display content from a range of sources then save as PDF to USB memory key or network location, print or send via email.

Short summary description Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1400Wi, 3100 ANSI lumens, 3LCD, WXGA (1280x800), 3000:1, 16:10, 60 - 100"

Long summary description Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-1400Wi data projector Standard throw projector 3100 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-1400Wi. Projector brightness: 3100 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3500 h, Lamp power: 215 W. Focus: Manual, Zoom ratio: 1.35:1. Video processing: 8 bit, Video color modes: Dynamic, Photo, Presentation, Sports, sRGB, Theatre, Whiteboard. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
16:10
Screen size compatibility *
60 - 100"
Projector brightness *
3100 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
1800 ANSI lumens
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Matrix size
0.59"
White light output
2600 ANSI lumens
Color light output
2600 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Lamp power
215 W
Lamp power (economic mode)
5000 W
Lens system
Focus *
Manual
Zoom ratio
1.35:1
Video
Full HD *
No
HD-Ready
Yes
Video processing
8 bit
Video color modes
Dynamic, Photo, Presentation, Sports, sRGB, Theatre, Whiteboard
Ports & interfaces
DisplayPorts quantity
1
USB 2.0 ports quantity *
3
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level (economic mode)
28 dB
Noise level *
35 dB
2D/3D frequency image
60 Hz
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Product type *
Standard throw projector
Product color *
White
Placement
Desktop, Ceiling
Power
Power source *
AC
Power consumption (typical) *
281 W
Power consumption (standby) *
0.27 W
Power consumption (economy mode)
222 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.4" (367 mm)
Depth
14.8" (375 mm)
Height
7.6" (193 mm)
Weight *
12.3 lbs (5.6 kg)
Package width
20.5" (520 mm)
Package depth
32.5" (825 mm)
Package height
10.4" (263 mm)
Package weight
41.7 lbs (18.9 kg)
Packaging content
Handheld remote control *
Yes
Cables included
AC, USB
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
6 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
67.3" (171 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
12 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
67.3" (171 cm)
Other features
Aspect ratio
16:10
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)