location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus hardware firewall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SonicWall Check ‘SonicWall’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SonicWALL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRA 4600 100U + 2 Yr Secure Upgrade Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01-SSC-7156 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0758479071563 show
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘SonicWall’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SonicWall: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus hardware firewall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100 user(s)
  • - Wired
  • - 2048 MB
Guarantee: 2-Yr hardware/2-Yr support, firmware updates
Long product name SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus hardware firewall :
The short editorial description of SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus hardware firewall

SRA 4600 100 Users Secure Upgrade Plus 2 Yrs Dynamic Support 24x7 - 4 Gigabit Ethernet, 2 USB, 2 GB RAM, 1GB Flash, 100-240Vac, 50-60Mhz, 50 W, 4.30 kg
More>>>
Short summary description SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus hardware firewall:
This short summary of the SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus hardware firewall data-sheet is auto-generated and uses the product title and the first six key specs.

SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus, FCC, ICES, CE, C-Tick, VCCI, KCC, ANATEL, BSMI, NOM, UL, cUL, TUV/GS, CB, 100 user(s), 3DES, MD5, SHA-1, SSL/TLS, HTTP, HTTPS, GMS, SNMP, HTTP, HTTPS, FTP, SSH, Telnet, RDP, ICMP, VoIP, IMAP, POP, SMTP, Wired

Long summary description SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus hardware firewall:
This is an auto-generated long summary of SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus hardware firewall based on the first three specs of the first five spec groups.

SonicWall SRA 4600 100U + 2 Yr Secure Upgrade Plus. Certification: FCC, ICES, CE, C-Tick, VCCI, KCC, ANATEL, BSMI, NOM, UL, cUL, TUV/GS, CB. Number of users: 100 user(s). Security algorithms: 3DES, MD5, SHA-1, SSL/TLS. Management protocols: HTTP, HTTPS, GMS, SNMP, Supported network protocols: HTTP, HTTPS, FTP, SSH, Telnet, RDP, ICMP, VoIP, IMAP, POP, SMTP. Connectivity technology: Wired, WAN connection: Ethernet (RJ-45)

Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)