location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J6193
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2018 23:29:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module :
The short editorial description of Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module

ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM
More>>>
Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module:
The official marketing text of Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module as supplied by the manufacturer

Memory is one of the most vital components to keep your ThinkServer operating at maximum performance and push the boundaries of productivity for all of your server applications such as, transactions, e-commerce, or file and printing services. Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 FBDIMM memory is designed for applications that require higher data transfer bandwidth and scalable memory capacities. ThinkServer PC2-5300 DDR2 FBDIMM memory is meant to provide customers with the ability to not only improve overall performance of dual processor ThinkServer systems, but also provide additional data integrity with Chipkill, Memory Mirroring and Memory Spare technologies. This memory is cost- effective and provides additional value for critical applications. Memory system architecture perspective, FB-DIMM is fully differentiated from Registered DIMM and Unbuffered DIMM. New technologies are integrated into this solution in order to achieve such a high reliability and availability solution. ThinkServer Memory come with a three-year warranty.

Features & Benefits:

-Test-proven 100% compatible on listed ThinkServer Systems.
-Meets stringent ThinkServer reliability standards for memory products.
-Maximum data transfer rate of up to 5,300 MBps.
-Enabled for Chipkill, memory mirroring, and memory (spare).
-240-pin FBDIMM with gold-plated leads.
-Serial presence detect and decode functions.
-Lenovo Limited Warranty.
-Authenticity seal on every FBDIMM.

Short summary description Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module:
This short summary of the Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM, 4 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module:
This is an auto-generated long summary of Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM memory module based on the first three specs of the first five spec groups.

Lenovo ThinkServer 4GB PC2-5300 CL5 DDR2 (667MHz) FBDIMM. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM

Features
Internal memory *
4 GB
Internal memory type *
DDR2
Memory clock speed *
667 MHz
Memory form factor *
240-pin DIMM
Features
Lead plating
Gold
Weight & dimensions
Width
5.26" (133.5 mm)
Depth
1.2" (30.5 mm)
Height
0.335" (8.5 mm)
Brand Image Article code product Stock Price from
Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module Lenovo ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM memory module
(show image)
45J6189 ThinkServer 2GB PC2-6400 CL6 DDR2 (800MHz) SDRAM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)