location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB-7L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3153B001 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 12:57:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 1050 mAh
  • - Purpose: Camera
  • - 7.4 V
  • - White
Long product name Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh :
The short editorial description of Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh

NB-7L - Battery Pack
More>>>
Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh:
The official marketing text of Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh as supplied by the manufacturer

Never run out of power again. Extra batteries, battery chargers and AC adapter kits let you shoot photos and video for longer – or review images without worrying about battery life.

Short summary description Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh:
This short summary of the Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon NB-7L, 1050 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh:
This is an auto-generated long summary of Canon NB-7L Lithium-Ion (Li-Ion) 1050 mAh based on the first three specs of the first five spec groups.

Canon NB-7L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1050 mAh, Purpose: Camera. Quantity per pack: 1 pc(s)

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1050 mAh
Purpose *
Camera
Compatible products *
Powershot G10
Battery
Battery voltage *
7.4 V
Product color
White
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)