location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch Diamond, White handheld mobile computer 2.8" 640 x 480 pixels 3.88 oz (110 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch Diamond, White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HEJ145-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HTC Touch Diamond, White handheld mobile computer 2.8" 640 x 480 pixels 3.88 oz (110 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 640 x 480 pixels
  • - DDR 0.256 GB
  • - 0.528 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3.2 MP
  • - Built-in microphone Phone function
  • - 900 mAh
  • - White
Long product name HTC Touch Diamond, White handheld mobile computer 2.8" 640 x 480 pixels 3.88 oz (110 g) :
The short editorial description of HTC Touch Diamond, White handheld mobile computer 2.8" 640 x 480 pixels 3.88 oz (110 g)

Touch Diamond - 4GB internal storage, 2.8" touch screen, TouchFLO™ 3D, 3.2 Megapixel camera, GPS, white
More>>>
Short summary description HTC Touch Diamond, White handheld mobile computer 2.8" 640 x 480 pixels 3.88 oz (110 g):
This short summary of the HTC Touch Diamond, White handheld mobile computer 2.8" 640 x 480 pixels 3.88 oz (110 g) data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch Diamond, White, 2.8", 640 x 480 pixels, TFT, 0.256 GB, DDR, 4 GB

Long summary description HTC Touch Diamond, White handheld mobile computer 2.8" 640 x 480 pixels 3.88 oz (110 g):
This is an auto-generated long summary of HTC Touch Diamond, White handheld mobile computer 2.8" 640 x 480 pixels 3.88 oz (110 g) based on the first three specs of the first five spec groups.

HTC Touch Diamond, White. Display diagonal: 2.8", Display resolution: 640 x 480 pixels. Internal memory: 0.256 GB. Processor frequency: 0.528 GHz