location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP1900 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP1900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3021B009 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PIXMA iP1900 inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Canon PIXMA iP1900 inkjet printer Color 4800 x 1200 DPI A4

PIXMA iP1900 - 4800 x 1200 dpi, USB, 17ppm (color)
More>>>
Canon PIXMA iP1900 inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Canon PIXMA iP1900 inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

Ideal for entry-level users wanting an affordable home photo printer, the PIXMA iP1900 is stylish and easy to use and features 2pl ink droplets for photolab-quality printing.

FINE Cartridges
FINE Cartridges enable precision printing, giving photolab-quality prints. The black cartridge is a pigment ink formulation to ensure crisp, sharp text for document printing, while the dye-based colour cartridge produces vivid photos.

Editing software
Easy-PhotoPrint EX software comes as standard for your creative projects, such as photo albums and calendars. Included with the software is the new Auto Photo Fix, featuring photo optimisation and red-eye removal.

Short summary description Canon PIXMA iP1900 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP1900 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP1900, Color, 4800 x 1200 DPI, A4, 21 ppm

Long summary description Canon PIXMA iP1900 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP1900 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP1900. Color. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm

Features
Color *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (color, normal quality, A4/US Letter)
17 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Printing noise level
44 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
8 W
Power consumption (standby)
1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
17.4" (442 mm)
Depth
9.33" (237 mm)
Height
5.98" (152 mm)
Weight
7.28 lbs (3.3 kg)
Other features
Print technology
Inkjet
Interface
USB
Power supply type
AC 100-240V, 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:06:11
Uk has collected 4 expert reviews for Canon PIXMA iP1900 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:06:06
Dropping in right at the bottom of the market, the Canon Pixma iP1900 inkjet is one of Canons cheapest printing devices ever, with a list price of £35. Its hardly surprising, then, that the Canon Pixma iP1900 has been pared down to the bone. Altho...
Bottom line The Canon Pixma iP1900 may be cheap but you pay a price in other respects. Print quality and speed can be easily improved upon by spending a little more, and the lack of an output tray could prove inconvenient. Running costs are fairly high, with page...
60%
trustedreviews.com
Updated:
2011-09-25 22:06:02
We regularly spend time reviewing printers costing anything up to £2,000, but you can get a very reasonable inkjet printer for around £35, and Canon's PIXMA iP1900 is a very reasonable inkjet. It may have few of the bells and whistles of more expensive ma...
90%
techworld.com
Updated:
2011-09-25 22:06:11
Dropping in right at the bottom of the market, the Canon Pixma iP1900 inkjet is one of Canon's cheapest printing devices ever, with a list price of £35.It's hardly surprising, then, that the Canon Pixma iP1900 has been pared down to the bone. Although...
Bottom line The Canon Pixma iP1900 may be cheap but you pay a price in other respects. Print quality and speed can be easily improved upon by spending a little more, and the lack of an output tray could prove inconvenient. Running costs are fairly high, with page...
0%
Country Distributor
Nederland 1 distributor(s)