Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 450 GB 3.5" 15000 RPM SAS
- - Server/workstation HDD
- - 3 Gbit/s
- - 3 lbs (1.36 kg)
Long product name HPE StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive internal hard drive 15000 RPM 3.5"
:
HP StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive
The short editorial description of HPE StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive internal hard drive 15000 RPM 3.5"
HP StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive
More>>>
Short summary description HPE StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive internal hard drive 15000 RPM 3.5":
This short summary of the HPE StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive internal hard drive 15000 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.
HPE StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive, 450 GB, 15000 RPM, 3.5", SAS
Long summary description HPE StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive internal hard drive 15000 RPM 3.5":
This is an auto-generated long summary of HPE StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive internal hard drive 15000 RPM 3.5" based on the first three specs of the first five spec groups.
HPE StorageWorks MSA2 450GB 3G 15K rpm 3.5 inch Dual-port SAS Hard Disk Drive. HDD capacity: 450 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS