location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H285440LU
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x720)
  • - Screen size compatibility: 27 - 250"
  • - 7 W
Guarantee: 3 years on main unit and lamp
Long product name Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720) :
The short editorial description of Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720)

Epson EH-TW420, LCD, 3LCD, 720p, 2000 ANSI, 7W, USB, SD
More>>>
Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720):
The official marketing text of Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720) as supplied by the manufacturer

Why the Epson EH-TW420?

Whether you're watching the big match with friends, playing the latest console game or just want to curl up on the sofa with a movie, this HD-ready projector means serious big screen entertainment. You can also project directly from USB keys or SD memory cards for great slideshows. It's easy to set up, sleek, quiet and won't blow your budget. A great addition to your home entertainment system.

Great images

Enjoy brighter, richer colours and jet blacks even in daylight with Epson 3LCD technologies. From still photos to fast-moving video and games, get a fantastic performance in your living room with 7 colour modes to match conditions.

Get connected

Plug in your games console, DVD player, computer, digital camera and enjoy. There’s an HDMI slot for the latest high definition players, a USB for fast connection to devices like a photo viewer and you can even project straight from a USB key or SD card.

Fits in any room

You can position the Epson EH-TW420 just about anywhere in the room because auto keystone correction ensures a perfect screen. It has its own 7W speaker and the remote control keeps you in charge without leaving your seat.

Short summary description Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720):
This short summary of the Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C, 2000 ANSI lumens, LCD, WXGA (1280x720), 27 - 250", 30°, 30°

Long summary description Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720):
This is an auto-generated long summary of Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C data projector WXGA (1280x720) based on the first three specs of the first five spec groups.

Epson EH-TW420 LCD 720p HD Ready Home Cinema projector 2000 ANSI Lumens SD C. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.4 - 22.1 mm. Analog signal format system: NTSC, PAL, SECAM. Noise level: 28 dB

Projector
Screen size compatibility *
27 - 250"
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x720)
Keystone correction, horizontal
30°
Keystone correction, vertical
30°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focal length range
18.4 - 22.1 mm
Video
Analog signal format system *
NTSC, PAL, SECAM
Video
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
28 dB
Multimedia
RMS rated power
7 W
Design
Market positioning *
Home cinema
Weight & dimensions
Weight *
6.17 lbs (2.8 kg)
Other features
Audio input
2x RCA
Dimensions (WxDxH)
9.65 x 12.9 x 3.98" (245 x 327 x 101 mm)
Brand Image Article code product Stock Price from
Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800) Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H327B40 EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)