location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SFP-10G-SR= network media converter 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10GBASE-SR SFP Module for 10-Gigabit Ethernet Deployments, Hot Swappable, 5-Year Standard Warranty (SFP-10G-SR=)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-10G-SR= show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658167003 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2024 14:48:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco SFP-10G-SR= network media converter 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LINK LENGTH: Supports link lengths of 26 m on standard FDDI-grade multimode fibre; up to 300 m link lengths possible using Optical Multimode 3 (OM3) and 400 m using Optical Multimode 4 (OM4)
  • - COMPACT: Industry-smallest 10G form factor for greatest density per chassis
  • - HOT SWAPPABLE: Plugs into an Ethernet SFP+ port of a Cisco switch with no need to shut down if installing or replacing
  • - VERSATILITY: SFP receiver/transceiver module supports ‘pay-as-you-populate’ model for investment protection and ease of technology migration
  • - PEACE OF MIND: 5-year standard replacement warranty
Guarantee: Five-Year Limited Hardware Warranty
Long product name Cisco SFP-10G-SR= network media converter 850 nm :
The short editorial description of Cisco SFP-10G-SR= network media converter 850 nm

10GBASE-SR SFP Module for 10-Gigabit Ethernet Deployments, Hot Swappable, 5-Year Standard Warranty (SFP-10G-SR=)
More>>>
Short summary description Cisco SFP-10G-SR= network media converter 850 nm:
This short summary of the Cisco SFP-10G-SR= network media converter 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SFP-10G-SR=, Wired, 11811" (300 m), 850 nm, China, 0.528" (13.4 mm), 2.22" (56.5 mm)

Long summary description Cisco SFP-10G-SR= network media converter 850 nm:
This is an auto-generated long summary of Cisco SFP-10G-SR= network media converter 850 nm based on the first three specs of the first five spec groups.

Cisco SFP-10G-SR=. Connectivity technology: Wired. Maximum transfer distance: 11811" (300 m), Wavelength: 850 nm. Country of origin: China. Width: 0.528" (13.4 mm), Depth: 2.22" (56.5 mm), Height: 0.335" (8.5 mm). Package width: 5.63" (143 mm), Package depth: 6.25" (158.8 mm), Package height: 1.75" (44.5 mm)

Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)