location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Portable Desktop Screen (4:3) 150cm projection screen 59"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Floorstanding Projection Screen 1220 x 910mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901955 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252172370
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Nobo Portable Desktop Screen (4:3) 150cm projection screen 59" :
The short editorial description of Nobo Portable Desktop Screen (4:3) 150cm projection screen 59"

Portable Desktop Screen (4:3) 150cm
More>>>
Short summary description Nobo Portable Desktop Screen (4:3) 150cm projection screen 59":
This short summary of the Nobo Portable Desktop Screen (4:3) 150cm projection screen 59" data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Portable Desktop Screen (4:3) 150cm, 59", 4:3, Gray

Long summary description Nobo Portable Desktop Screen (4:3) 150cm projection screen 59":
This is an auto-generated long summary of Nobo Portable Desktop Screen (4:3) 150cm projection screen 59" based on the first three specs of the first five spec groups.

Nobo Portable Desktop Screen (4:3) 150cm. Diagonal: 59", Native aspect ratio: 4:3. Product color: Gray

Brand Image Article code product Stock Price from
Nobo

Nobo 1901956 projection screen 80" 4:3
(show image)
1901956 Portable Floorstanding Projection Screen 1620 x 1220mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Portable Desktop Screen (4:3) 125cm projection screen 49.2"
(show image)
1901954 Portable Desktop Projection Screen 1040 x750mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
New Zealand 1 distributor(s)