location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox G55+MDHA32DSF graphics card GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G55+MDHA32DSF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G55+MDHA32DSF show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2018 05:42:30
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3-year warranty
Long product name Matrox G55+MDHA32DSF graphics card GDDR :
The short editorial description of Matrox G55+MDHA32DSF graphics card GDDR

The Matrox Millennium G550 is a dual monitor AGP graphics card with 32MB of graphics memory and support for dual-RGB, TV output and DVI output.
More>>>
Matrox G55+MDHA32DSF graphics card GDDR:
The official marketing text of Matrox G55+MDHA32DSF graphics card GDDR as supplied by the manufacturer

The Matrox Millennium G550 is a dual monitor AGP graphics card with 32MB of graphics memory and support for dual-RGB, TV output and DVI output.

* Matrox DualHead to use 2 monitors at a time (in "independent" or "stretched" mode)
* AGP card compatible with all AGP slots (AGP 1x, 2x, 4x, and 8x)
* Passive cooling (heat sink with no fan) for silent operation and extra reliability
* TV-output support (composite video and S-video, NTSC or PAL)
* Unified Microsoft Windows 2000, Windows XP, and Windows Vista XDDM display drivers for G-series products
* Easy-to-use Matrox PowerDesk driver interface
* Matrox Clone to view a copy of one display on the other display
* Matrox Multi-Display Zoom to view a portion of one display full-screen on the other display
* Matrox DVDMax to view hardware-accelerated video playback in a video window on one display and full-screen on the other display
* Support for displays with special aspect ratios
* Support for customizable unattended installation for rapid multi-system setup
* Open-source Linux/Unix display drivers available
* Global sales and technical support
* 3-year warranty

Hardware included

* Matrox G550 graphics card
* DVI-to-HD15 connector adapter
* Retail version only: TV-output adapter cable (composite video and S-video, 1-foot)

Software included

* Matrox display drivers for Microsoft Windows 2000 and Windows XP *
* Matrox PowerDesk (driver interface and utilities)

* Drivers for Windows 98, Windows Me, Windows NT 4.0, Windows Server 2003, Windows XP X64 (64-bit) and Windows Vista XDDM available online. For other possible operating systems, contact Matrox.

Maximum resolutions (per display)

* Digital: 1280 x 1024
* Analog, main display: 2048 x 1536
* Analog, secondary display: 1600 x 1200

Short summary description Matrox G55+MDHA32DSF graphics card GDDR:
This short summary of the Matrox G55+MDHA32DSF graphics card GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox G55+MDHA32DSF, GDDR, 64 bit, 2048 x 1536 pixels, AGP 4x

Long summary description Matrox G55+MDHA32DSF graphics card GDDR:
This is an auto-generated long summary of Matrox G55+MDHA32DSF graphics card GDDR based on the first three specs of the first five spec groups.

Matrox G55+MDHA32DSF. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 4x. Cooling type: Passive

Processor
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR
Memory bus *
64 bit
Ports & interfaces
Interface type *
AGP 4x
Performance
DirectX version *
No
Design
Cooling type *
Passive
Certification
Class B – ACA, CE, CSA, FCC, VCCI
Other features
Mac compatibility
No
Brand Image Article code product Stock Price from
Matrox G55MDDAP32DSF graphics card GDDR Matrox G55MDDAP32DSF graphics card GDDR
(show image)
G55MDDAP32DSF G55MDDAP32DSF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox G55-MDDE32LPDF graphics card GDDR Matrox G55-MDDE32LPDF graphics card GDDR
(show image)
G55-MDDE32LPDF G55-MDDE32LPDF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox G55-MDDE32F graphics card GDDR Matrox G55-MDDE32F graphics card GDDR
(show image)
G55-MDDE32F G55-MDDE32F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)