location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Multimedia Deskset DS-3250 ES
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15056
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
  • - Black
Long product name Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black :
The short editorial description of Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black

Wireless Optical Multimedia Deskset DS-3250 ES
More>>>
Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black:
The official marketing text of Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black as supplied by the manufacturer

Key features
- Multimedia desk set with wireless keyboard, wireless multimedia mouse and USB receiver
- Ideal set for controlling Windows Media Center Edition and Media Player applications
- Keyboard with scroll wheel, 19 multimedia buttons, volume control wheel and 4 additional Media Center Edition buttons
- 9 button mouse with play/pause, stop, previous/next track buttons to control Windows Media Player and Media Center functions
- 2.4 GHz wireless operation for smooth and immediate mouse response with a range up to 8 meters
- Fully compatible with Windows Media Player in Windows Vista, XP MCE and XP without the need to install a driver
- Smart link technology: easy automatic wireless connection

Short summary description Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black:
This short summary of the Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless Optical Multimedia Deskset DS-3250 ES, Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black:
This is an auto-generated long summary of Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black based on the first three specs of the first five spec groups.

Trust Wireless Optical Multimedia Deskset DS-3250 ES. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product color: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Frequency band
2.4 GHz
Design
Product color *
Black
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Scroll
Yes
System requirements
Mac operating systems supported
No
Other features
Internal
No
Compatible operating systems
Windows Vista, XP MCE, XP, 2000
Keyboard function keys
19
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:33:04
Uk has collected 1 expert review for Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
Trust BlackStream BE keyboard USB AZERTY Black Trust BlackStream BE keyboard USB AZERTY Black
(show image)
16193 BlackStream Keyboard BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY
(show image)
16369 Media Deskset ES 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Slimline Media Deskset UK keyboard Mouse included RF Wireless QWERTY Trust Wireless Slimline Media Deskset UK keyboard Mouse included RF Wireless QWERTY
(show image)
16365 Wireless Slimline Media Deskset UK 0.00
(excl. VAT)
0 (incl. VAT)