Fujitsu logo

Fujitsu 2GB memory module DDR3 1066 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91394
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu 2GB memory module DDR3 1066 MHz:

Fujitsu 2GB Memory Module, 2 GB, DDR3, 1066 MHz

Long summary description Fujitsu 2GB memory module DDR3 1066 MHz:

Fujitsu 2GB Memory Module. Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.