Brother logo

Brother FAX-2820 Plain Paper Laser Fax fax machine 14.4 Kbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161304
Info modified on:
18 Jan 2024, 17:31:54
Guarantee:
One year on-site warranty (upon registration)
Long product name Brother FAX-2820 Plain Paper Laser Fax fax machine 14.4 Kbit/s:

FAX-2820

Brother FAX-2820 Plain Paper Laser Fax fax machine 14.4 Kbit/s:

The FAX-2820 is a compact, laser fax. The FAX-2820 offers economical and clear results time after time and is the ideal solution for business communication needs.

Short summary description Brother FAX-2820 Plain Paper Laser Fax fax machine 14.4 Kbit/s:

Brother FAX-2820 Plain Paper Laser Fax, Laser, 14.4 Kbit/s, 14 cpm, 99 copies, 250 sheets, 20 sheets

Long summary description Brother FAX-2820 Plain Paper Laser Fax fax machine 14.4 Kbit/s:

Brother FAX-2820 Plain Paper Laser Fax. Print technology: Laser, Modem speed: 14.4 Kbit/s. Copy speed (black, normal quality, A4): 14 cpm, Maximum number of copies: 99 copies. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 20 sheets, Standard output capacity: 100 sheets. Fax memory: 8 MB, Maximum internal memory: 8 MB. Dimensions (WxDxH): 14.7 x 14.7 x 10.3" (374 x 374 x 262 mm), Weight: 16 lbs (7.25 kg)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.