location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Eagle T007 ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eagle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T007
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T007401LB
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Eagle T007 ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
Long product name Epson Eagle T007 ink cartridge Original Black :
The short editorial description of Epson Eagle T007 ink cartridge Original Black

T007 Black Intellidge Ink Cartridge (Eagle)
More>>>
Epson Eagle T007 ink cartridge Original Black:
The official marketing text of Epson Eagle T007 ink cartridge Original Black as supplied by the manufacturer

Intellidge Ink Cartridge offers improved print quality, flexibility, reliability and also lightfastness when used in conjunction with selected Epson media.

Short summary description Epson Eagle T007 ink cartridge Original Black:
This short summary of the Epson Eagle T007 ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Eagle T007, Black, Pigment-based ink

Long summary description Epson Eagle T007 ink cartridge Original Black:
This is an auto-generated long summary of Epson Eagle T007 ink cartridge Original Black based on the first three specs of the first five spec groups.

Epson Eagle T007. Black ink type: Pigment-based ink, Printing colors: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus Photo 1290 Epson Stylus Photo 1290S Epson Stylus Photo 890 Epson Stylus Photo 895 Epson Stylus Photo 900 Epson Stylus Photo 915
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Features
Color
No
Weight & dimensions
Width
9.69" (246 mm)
Depth
4.57" (116 mm)
Height
5.71" (145 mm)
Weight
1.8 oz (51 g)
Other features
Print cartridge volume (metric)
16 ml