location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom RIDER 2nd edition navigator Fixed 3.5" LCD Touchscreen 10.9 oz (310 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RIDER 2nd edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1K00.130
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom RIDER 2nd edition navigator Fixed 3.5" LCD Touchscreen 10.9 oz (310 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 3.5"
  • - Motorcycle
  • - Touchscreen 320 x 240 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name TomTom RIDER 2nd edition navigator Fixed 3.5" LCD Touchscreen 10.9 oz (310 g) :
The short editorial description of TomTom RIDER 2nd edition navigator Fixed 3.5" LCD Touchscreen 10.9 oz (310 g)

RIDER 2nd edition Spain, Portugal, Andorra
More>>>
Short summary description TomTom RIDER 2nd edition navigator Fixed 3.5" LCD Touchscreen 10.9 oz (310 g):
This short summary of the TomTom RIDER 2nd edition navigator Fixed 3.5" LCD Touchscreen 10.9 oz (310 g) data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom RIDER 2nd edition, 20 channels, 2D/3D, 3.5", 320 x 240 pixels, LCD, 380 MHz

Long summary description TomTom RIDER 2nd edition navigator Fixed 3.5" LCD Touchscreen 10.9 oz (310 g):
This is an auto-generated long summary of TomTom RIDER 2nd edition navigator Fixed 3.5" LCD Touchscreen 10.9 oz (310 g) based on the first three specs of the first five spec groups.

TomTom RIDER 2nd edition. Channels quantity: 20 channels. Map view options: 2D/3D. Display diagonal: 3.5", Display resolution: 320 x 240 pixels, Display: LCD. Processor frequency: 380 MHz. Form factor: Fixed

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:31:17
Uk has collected 11 expert reviews for TomTom RIDER 2nd edition navigator Fixed 8.89 cm (3.5") LCD Touchscreen 310 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 03:54:48
On paper, the concept of a motorcycle GPS seems fairly straightforward and simple -- after all, its just identical technology applied to a pair of handlebars, right? ...Wrong. In reality, a bike-flavoured navigation device is a much tougher nut to c...
Good Rugged and durable design, clear LCD display, improved audio, Cardo scala-rider Bluetooth headset...
Bad Interface ill-suited to thick riding gloves, power button occasionally unresponsive The Final Word The RIDER 2nd edition offers several significant improvements over its pioneering predecessor, including a superior headset and bike mount. While a few f...
Bottom line The RIDER 2nd edition offers several significant improvements over its pioneering predecessor, including a superior headset and bike mount. While a few flaws remain, it has managed to avoid most of the key obstacles that hamper other units.
75%
best4reviews.com
Updated:
2011-10-04 10:31:16
Satellite navigation systems are a very clever technology that can provide route guidance on a journey to help you get from A to B anywhere the necessary satellites and the devices maps cover. That’s providing you don’t slavishly follow the directions...
Good Map Share Technology, Cardo helmet connection kit, supplied equipment, Help Me! Menu, Build and weatherproofing, Trip statistics.
Bad Price, RAM mount, Small(ish) screen, Screen too reflective, Frustrating Bluetooth connection issues.
Bottom line Overall, sat nav such as this is tremendous technology, but here, the use of the screen when gloved is not as easy as it should be, the menus require getting used to if you’re new to TomTom’s menu layout, (though if you’ve used a TomTom...
67%
pcmag.com
Updated:
2011-10-04 10:31:16
Its increasingly common to see GPS devices clinging to suction cups on car windshields, but what about drivers who prefer two wheels to four? Motorcyclists need direction, too. Enter TomToms Rider 2nd edition, which incorporates a bike-friendly des...
Good Bundles a bike-mounting bracket and Bluetooth helmet speaker/mic. Waterproof. User-configurable screen. Extended battery life. Excellent language support. Multisegment routing.
Bad No text-to-speech support. Lacks live traffic updates.
Bottom line If you prefer two wheels to four, TomToms Rider 2nd edition motorcycle GPS has all you need to find your way on the open road...
70%
sciuridae.co.uk
Updated:
2011-10-04 10:31:17
Lets face it, the original TomTom Rider was overpriced and under specified, but with the release of its second edition, it looks like Tom Tom have address ed Bikers concerns and come up with an excellent Motorbike GPS Navigation Solution. The Rider 2nd...
0%