Microsoft logo

Microsoft Comfort Optical 3000 mouse USB Type-A + PS/2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53626
Info modified on:
01 Jul 2022, 11:29:55
Long product name Microsoft Comfort Optical 3000 mouse USB Type-A + PS/2:

Comfort Optical Mouse 3000

Short summary description Microsoft Comfort Optical 3000 mouse USB Type-A + PS/2:

Microsoft Comfort Optical Mouse 3000, Optical, USB Type-A + PS/2, Silver

Long summary description Microsoft Comfort Optical 3000 mouse USB Type-A + PS/2:

Microsoft Comfort Optical Mouse 3000. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 2. Product color: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.