location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-8M ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-8M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0622B026 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:25:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CLI-8M ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - 1 pc(s)
Long product name Canon CLI-8M ink cartridge 1 pc(s) Original Magenta :
The short editorial description of Canon CLI-8M ink cartridge 1 pc(s) Original Magenta

CLI-8 Magenta ink tank, 13ml, blister, for Pixma iP3300, iP4300, MP800, MX700
More>>>
Canon CLI-8M ink cartridge 1 pc(s) Original Magenta:
The official marketing text of Canon CLI-8M ink cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

The genuine Canon CLI-8M Magenta ink tank delivers amazing color and longevity to your photos. Designed with FINE (Full Photolithographic Inkjet Nozzle Engineering) technology, your photos will realize added sharpness, detail and quality. With these individual ink tanks you can reduce waste and save you money by only replacing the color that runs out. The CLI-8 Magenta is compatible with select PIXMA iP and MP products as well as the Pro9000 Series. Remember, when printing with genuine Canon inks and photo papers the ChromaLife100 system gives you beautiful, long-lasting photos.

Short summary description Canon CLI-8M ink cartridge 1 pc(s) Original Magenta:
This short summary of the Canon CLI-8M ink cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-8M, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Canon CLI-8M ink cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Canon CLI-8M ink cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Canon CLI-8M. Colour ink type: Pigment-based ink, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Pixma iP3300, iP4300, MP800, MX700
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Color
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
10 - 80%
Packaging data
Package type
Blister
Other features
Page yield footnote
ISO/IEC 24711
Brand Image Article code product Stock Price from
Wecare

Wecare WEC4267 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
(show image)
WEC4267 WEC4267 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4262 ink cartridge 1 pc(s) Magenta
(show image)
WEC4262 WEC4262 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)