location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset SL370 DECT telephone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL370
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H1903-D101
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gigaset SL370 DECT telephone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DECT telephone Black
  • - Maximum indoor range: 11811" (300 m) Maximum outdoor range: 19685" (500 m)
  • - Alarm clock
  • - Talk time: 147 h Standby time: 350 h
Long product name Gigaset SL370 DECT telephone Black :
The short editorial description of Gigaset SL370 DECT telephone Black

Gigaset SL370
More>>>
Short summary description Gigaset SL370 DECT telephone Black:
This short summary of the Gigaset SL370 DECT telephone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset SL370, DECT telephone, Black

Long summary description Gigaset SL370 DECT telephone Black:
This is an auto-generated long summary of Gigaset SL370 DECT telephone Black based on the first three specs of the first five spec groups.

Gigaset SL370. Type: DECT telephone, Maximum indoor range: 11811" (300 m), Maximum outdoor range: 19685" (500 m). Product color: Black