location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-1360 Mono Inkjet Fax
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1360 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet
  • - 14.4 Kbit/s
  • - 6 sec/page
Long product name Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s :
The short editorial description of Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s

FAX-1360 Mono Inkjet Fax
More>>>
Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s:
The official marketing text of Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s as supplied by the manufacturer

The Fax-1360 mono inkjet fax boasts high specification and flexibility. With 100 speed dial locations and 10 one-touch buttons all of your important and frequently used phone numbers can be stored conveniently. Black pigment ink ensures that all your received faxes have clear, crisp text.

Short summary description Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s:
This short summary of the Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-1360 Mono Inkjet Fax, Inkjet, 14.4 Kbit/s, 6 sec/page, 18 cpm, 99 copies, A4

Long summary description Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s:
This is an auto-generated long summary of Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s based on the first three specs of the first five spec groups.

Brother FAX-1360 Mono Inkjet Fax. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 18 cpm, Maximum number of copies: 99 copies. ISO A-series sizes (A0...A9): A4. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 20 sheets, Standard output capacity: 50 sheets. Fax memory: 16 MB, Fax memory: 250 pages

Fax
Print technology *
Inkjet
Color faxing *
No
Modem speed *
14.4 Kbit/s
Fax transmission speed
6 sec/page
Fax forwarding
Yes
Fax dual access
Yes
Fax retrieval
Yes
Fax speed dialing (max numbers)
100
Auto-redialing
Yes
Auto reduction
Yes
Group dial
6
One-touch dials
10
Distinctive ring
Yes
Answering machine
Answering machine *
No
Copying
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Paper handling
ISO A-series sizes (A0...A9)
A4
Input & output capacity
Standard input capacity
100 sheets
Auto document feeder (ADF) input capacity
20 sheets
Standard output capacity
50 sheets
Memory
Fax memory
16 MB
Fax memory
250 pages
Weight & dimensions
Dimensions (WxDxH)
16 x 11.5 x 7.8" (407 x 293 x 198 mm)
Weight
13.2 lbs (6 kg)
Packaging data
Package dimensions (WxDxH)
19.4 x 14.8 x 11.2" (493 x 375 x 285 mm)
Package weight
18.6 lbs (8.45 kg)
Printing
Maximum print size
210 x 297 mm
Other features
Copy resolution (black text)
600 x 600 DPI
Letter
Yes
Legal
Yes
Scanning
Image scaling/enlargement range
25% - 400%
Country Distributor
United Kingdom 1 distributor(s)