Canon logo

Canon i-SENSYS MF9170 Laser A4 21 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83736
Info modified on:
07 Jul 2021, 14:49:46
Long product name Canon i-SENSYS MF9170 Laser A4 21 ppm:

i-SENSYS MF9170

Canon i-SENSYS MF9170 Laser A4 21 ppm:

This intelligent colour laser 4-in-1, including fax, offers professional colour output, powerful SEND functionality and auto duplexing. It’s the ideal solution for corporate and business workgroups.

Features
- Colour laser multifunctional printer
- 21ppm colour printing/copying
- Quick First-Print & energy efficient
- Network ready, PCL 5c/6 support
- Scan to email, network folder & USB key
- 3.5 inch colour TFT with Easy-Scroll Wheel
- Double-sided print/copy/fax/scan

Intelligent colour multifunctional printer for corporate and business workgroups

4-in-1 efficiency
Save space and cut costs with superior colour printing, faxing, copying and scanning efficiency in one stylish, compact unit.

Outstanding colour quality and pure black text
Give your work added impact with beautiful colour images, bold graphics and sharp text. This desktop model incorporates many of the advanced technologies found in Canon’s high-end imaging devices to deliver the finest colour quality.

Save time, cut energy costs
With our Quick First-Print technologies there’s zero warm-up time, so no waiting. The unit springs into action the moment it’s needed. And with up to 21 ppm colour print or copy speeds, there’s also no waiting for jobs to complete. The i-SENSYS MF9170 is Energy Star certified and consumes only 1.2 watts in sleep mode.

Ultimate usability
The large 3.5 inch colour TFT display with Easy-Scroll Wheel allows easy access to all functions. A target-orientated graphical menu enables speedy, smooth operation.

Seamless networking
This network ready unit offers PCL 5c/6 support for easy integration into your existing PCL print environment. Share productive printing, scanning and PC faxing (sending only) with your whole team or workgroup. The Remote User Interface lets users and administrators check and manage machine status directly from their web browsers.

Powerful SEND functionality
Scan and SEND colour documents quickly and easily via email, network file server, FTP server, internet fax or USB memory key. Canon’s high quality, portable ‘Compact PDF’ files are perfect for sharing.

Maximise productivity
Cut costs, save paper and produce professional documents with automatic double-sided printing. The Duplex Automatic Document Feeder enables fast automatic double-sided copying, scanning and faxing. With a maximum paper capacity of 850 A4 sheets (with optional pedestal) and 512 MB of shared memory, the i-SENSYS MF9170 can handle the busiest workloads.

Security and cost control
The Department and User ID management function restricts machine access to authorised staff only – and allows detailed monitoring of copy, print and fax costs.

Fast faxing
Fax documents fast and efficiently thanks to the Super G3 fax modem, 300-speed dials and 1000-page fax memory.

PC-free photo printing
Built-in memory cards slots provide PC-free photo printing from memory cards.

Short summary description Canon i-SENSYS MF9170 Laser A4 21 ppm:

Canon i-SENSYS MF9170, Laser, Color printing, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF9170 Laser A4 21 ppm:

Canon i-SENSYS MF9170. Print technology: Laser, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 21 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.